YageoThick Film Resistors - SMD 27ohm 1%
RES 27 OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC0603FR-1027RL | 13-RC0603FR-1027RL-ND |
| Product Name | YageoThick Film Resistors - SMD 27 OHM 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 |
| Resistance Range | 27 ohms | 27 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |