Thick Film Resistors - SMD 120ohm 1%
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES, 120R, 1%, 0.1W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, 120R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES, 120R, 1%, 0.1W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| Yageo USA | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RC0603FR-10120RL | RC0603FR-10120RL | 13-RC0603FR-10120RLCT-ND | 49AK2814 | 47AK3870 |
| Product Name | General Purpose Chip Resistors | Thick Film Resistors - SMD 120 OHM 1% | Chip Resistor - Surface Mount | Res, 120R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo | Res, 120R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | General Use | ||
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |