Yageo USA General Purpose Chip Resistors RC0603FR-10100KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0603FR-10100KL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0603FR-10100KL
General Purpose Chip Resistors RC0603FR-10100KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0603FR-10100KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-10100KLDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-10100KLDKR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-10100KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-10100KLTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-10100KLTR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-10100KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-10100KLCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-10100KLCT-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 100K OHM 1% - RC0603FR-10100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 100K OHM 1%
RC0603FR-10100KL
Thick Film Resistors - SMD 100K OHM 1% RC0603FR-10100KL
Thick Film Resistors - SMD 100Kohm 1%

Thick Film Resistors - SMD 100Kohm 1%

Supplier's Site
YAGEO - RC0603FR-10100KL - RES, THICK FILM, 100K, 1%, 0.1W, 0603 - 898-RC0603FR-10100KL - Utmel Electronic Limited
Hong Kong, China
YAGEO - RC0603FR-10100KL - RES, THICK FILM, 100K, 1%, 0.1W, 0603
898-RC0603FR-10100KL
YAGEO - RC0603FR-10100KL - RES, THICK FILM, 100K, 1%, 0.1W, 0603 898-RC0603FR-10100KL
YAGEO - RC0603FR-10100KL - RES, THICK FILM, 100K, 1%, 0.1W, 0603

YAGEO - RC0603FR-10100KL - RES, THICK FILM, 100K, 1%, 0.1W, 0603

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-10100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-10100KL
Chip Resistor - Surface Mount RC0603FR-10100KL
RES 100K OHM 1% 1/10W 0603

RES 100K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Yageo - 68R0121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Yageo
68R0121
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Yageo 68R0121
RES, THICK FILM, 100K, 1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC0603FR-10100KL 13-RC0603FR-10100KLDKR-ND RC0603FR-10100KL 898-RC0603FR-10100KL RC0603FR-10100KL 68R0121
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 100K OHM 1% YAGEO - RC0603FR-10100KL - RES, THICK FILM, 100K, 1%, 0.1W, 0603 Chip Resistor - Surface Mount Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details