9.76 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Thick Film Resistors - SMD 9.76Mohm 1%
| Yageo USA | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RC0603FR-079M76L | RC0603FR-079M76L-ND | RC0603FR-079M76L |
| Product Name | General Purpose Chip Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 9.76M OHM 1% |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Resistance Range | 9.76E6 ohms | 9.76E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |