Yageo USA RES 9.76K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-079K76L

Description
RES 9.76Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 9.76Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-079K76L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-079K76L
RES 9.76K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-079K76L
RES 9.76Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 9.76Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-9.76KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-9.76KHRTR-ND
Chip Resistor - Surface Mount 311-9.76KHRTR-ND
9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-9.76KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-9.76KHRDKR-ND
Chip Resistor - Surface Mount 311-9.76KHRDKR-ND
9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-9.76KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-9.76KHRCT-ND
Chip Resistor - Surface Mount 311-9.76KHRCT-ND
9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

9.76 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 9K76, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7227
Res, 9K76, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7227
RES, 9K76, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 9K76, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 9K76, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2783
Res, 9K76, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2783
RES, 9K76, 1%, 0.1W, THICK FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 9K76, 1%, 0.1W, THICK FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC0603FR-079K76L 311-9.76KHRTR-ND 30AK7227 49AK2783
Product Name RES 9.76K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Res, 9K76, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 9K76, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 9760 ohms 9760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details