Yageo USA Chip Resistor - Surface Mount - RC0603FR-07953KL RC0603FR-07953KL

Description
Manufacturer: Yageo Win Source Part Number: 931691-RC0603FR-0795 3KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 953 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C06031A9533FKPFT, 311-953KHRTR, RC0603FR07953KL, 232270469534L, 311-953KHRDKR, 311-953KHRCT
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 931691-RC0603FR-0795 3KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 953 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C06031A9533FKPFT, 311-953KHRTR, RC0603FR07953KL, 232270469534L, 311-953KHRDKR, 311-953KHRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-07953KL
931691-RC0603FR-07953KL
Chip Resistor - Surface Mount - RC0603FR-07953KL 931691-RC0603FR-07953KL
Manufacturer: Yageo Win Source Part Number: 931691-RC0603FR-0795 3KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 953 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C06031A9533FKPFT, 311-953KHRTR, RC0603FR07953KL, 232270469534L, 311-953KHRDKR, 311-953KHRCT

Manufacturer: Yageo
Win Source Part Number: 931691-RC0603FR-07953KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 953 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C06031A9533FKPFT, 311-953KHRTR, RC0603FR07953KL, 232270469534L, 311-953KHRDKR, 311-953KHRCT

Buy Now Datasheet
RES 953K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-07953KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-07953KL
RES 953K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-07953KL
RES 953Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 953Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
SMD 10W Resistor - 52-RC0603FR-07953KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RC0603FR-07953KL
SMD 10W Resistor 52-RC0603FR-07953KL
RES SMD 953K OHM 1% 1/10W 0603 Product overview: RC0603FR-07953KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07953KL can be used for catalog matching and distributor lookup.

RES SMD 953K OHM 1% 1/10W 0603 Product overview: RC0603FR-07953KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07953KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-953KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-953KHRTR-ND
Chip Resistor - Surface Mount 311-953KHRTR-ND
953 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

953 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-953KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-953KHRCT-ND
Chip Resistor - Surface Mount 311-953KHRCT-ND
953 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

953 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-953KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-953KHRDKR-ND
Chip Resistor - Surface Mount 311-953KHRDKR-ND
953 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

953 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 953K OHM 1% 1/10W 0603 - 898-RC0603FR-07953KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 953K OHM 1% 1/10W 0603
898-RC0603FR-07953KL
RES SMD 953K OHM 1% 1/10W 0603 898-RC0603FR-07953KL
RES SMD 953K OHM 1% 1/10W 0603

RES SMD 953K OHM 1% 1/10W 0603

Supplier's Site
Res, 953K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 32AK1073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
32AK1073
Res, 953K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 32AK1073
RES, 953K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 953K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 953K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2797
Res, 953K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2797
RES, 953K, 1%, 0.1W, THICK FILM, 0603; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 953K, 1%, 0.1W, THICK FILM, 0603; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 931691-RC0603FR-07953KL RC0603FR-07953KL 52-RC0603FR-07953KL 311-953KHRTR-ND 898-RC0603FR-07953KL 32AK1073 49AK2797
Product Name Chip Resistor - Surface Mount - RC0603FR-07953KL RES 953K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] SMD 10W Resistor Chip Resistor - Surface Mount RES SMD 953K OHM 1% 1/10W 0603 Res, 953K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 953K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603 0603; 0603 [1608 Metric]
Resistance Range 953000 ohms 953000 ohms 953000 ohms 953000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details