Yageo USA Surface Mount Resistors RC0603FR-0791KL

Description
Yageo RC0603FR-0791KL
Request a Quote
Description
Yageo RC0603FR-0791KL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RC0603 resistor features a resistance value of 91 kΩ with a tolerance of ±1%. It is designed for general-purpose applications and is constructed using a thick film process. The resistor has a power rating of 0.1W and a voltage rating of 75V. It is compliant with RoHS standards and is halogen-free, making it suitable for environmentally conscious designs. The 0603 package size allows for efficient use of PCB space. This component is ideal for engineers seeking reliable performance in compact electronic circuits.

Datasheet Summary
Powered by GS/AI

The Yageo RC0603 resistor features a resistance value of 91 kΩ with a tolerance of ±1%. It is designed for general-purpose applications and is constructed using a thick film process. The resistor has a power rating of 0.1W and a voltage rating of 75V. It is compliant with RoHS standards and is halogen-free, making it suitable for environmentally conscious designs. The 0603 package size allows for efficient use of PCB space. This component is ideal for engineers seeking reliable performance in compact electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2424192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424192
Surface Mount Resistors 2424192
Yageo RC0603FR-0791KL

Yageo RC0603FR-0791KL

Supplier's Site
Surface Mount Resistors - 2424192P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424192P
Surface Mount Resistors 2424192P
Yageo RC0603FR-0791KL

Yageo RC0603FR-0791KL

Supplier's Site
Surface Mount Resistors - 2424191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424191
Surface Mount Resistors 2424191
Yageo RC0603FR-0791KL

Yageo RC0603FR-0791KL

Supplier's Site
RES 91.0K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-0791KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-0791KL
RES 91.0K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-0791KL
RES 91.0Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 91.0Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-0791KL
843650-RC0603FR-0791KL
Chip Resistor - Surface Mount - RC0603FR-0791KL 843650-RC0603FR-0791KL
Manufacturer: Yageo Win Source Part Number: 843650-RC0603FR-0791 KL Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 843650-RC0603FR-0791KL
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
SMD 100mW Resistor - 52-RC0603FR-0791KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603FR-0791KL
SMD 100mW Resistor 52-RC0603FR-0791KL
91kR 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-0791KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0791KL can be used for catalog matching and distributor lookup.

91kR 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-0791KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0791KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-91.0KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-91.0KHRCT-ND
Chip Resistor - Surface Mount 311-91.0KHRCT-ND
91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-91.0KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-91.0KHRTR-ND
Chip Resistor - Surface Mount 311-91.0KHRTR-ND
91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-91.0KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-91.0KHRDKR-ND
Chip Resistor - Surface Mount 311-91.0KHRDKR-ND
91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

91 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603FR-0791KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0791KL
Chip Resistor - Surface Mount RC0603FR-0791KL
RES 91K OHM 1% 1/10W 0603

RES 91K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 91K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8230
Res, 91K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8230
RES, 91K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 91K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 91K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2788
Res, 91K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2788
RES, 91K, 1%, 0.1W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 91K, 1%, 0.1W, THICK FILM, 0603; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 2424192 RC0603FR-0791KL 843650-RC0603FR-0791KL 52-RC0603FR-0791KL 311-91.0KHRCT-ND RC0603FR-0791KL 82AH8230 49AK2788
Product Name Surface Mount Resistors RES 91.0K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount - RC0603FR-0791KL SMD 100mW Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 91K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 91K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 91000 ohms 91000 ohms 91000 ohms 91000 ohms 91000 ohms
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details