Yageo USA Chip Resistor - Surface Mount RC0603FR-0786R6L

Description
86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3330DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3330DKR-ND
Chip Resistor - Surface Mount YAG3330DKR-ND
86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3330TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3330TR-ND
Chip Resistor - Surface Mount YAG3330TR-ND
86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3330CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3330CT-ND
Chip Resistor - Surface Mount YAG3330CT-ND
86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

86.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 86.6 OHM 1% - RC0603FR-0786R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 86.6 OHM 1%
RC0603FR-0786R6L
YageoThick Film Resistors - SMD 86.6 OHM 1% RC0603FR-0786R6L
YageoThick Film Resistors - SMD 86.6ohm 1%

YageoThick Film Resistors - SMD 86.6ohm 1%

Supplier's Site
Res, 86R6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2774
Res, 86R6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2774
RES, 86R6, 1%, 0.1W, THICK FILM, 0603; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 86R6, 1%, 0.1W, THICK FILM, 0603; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res Thick Film 0603 86.6 Ohm 1% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD T/R - 898-RC0603FR-0786R6L - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 86.6 Ohm 1% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD T/R
898-RC0603FR-0786R6L
Res Thick Film 0603 86.6 Ohm 1% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD T/R 898-RC0603FR-0786R6L
Res Thick Film 0603 86.6 Ohm 1% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD T/R

Res Thick Film 0603 86.6 Ohm 1% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-0786R6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0786R6L
Chip Resistor - Surface Mount RC0603FR-0786R6L
RES 86.6 OHM 1% 1/10W 0603

RES 86.6 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG3330DKR-ND RC0603FR-0786R6L 49AK2774 898-RC0603FR-0786R6L RC0603FR-0786R6L
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 86.6 OHM 1% Res, 86R6, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Res Thick Film 0603 86.6 Ohm 1% 0.1W(1/10W) ±100ppm/C Epoxy Pad SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567537 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details