Yageo USA General Purpose Chip Resistors RC0603FR-07866RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0603FR-07866RL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0603FR-07866RL
General Purpose Chip Resistors RC0603FR-07866RL
General Features

General Features

Supplier's Site
RES 866 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-07866RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-07866RL
RES 866 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-07866RL
RES 866ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 866ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-866HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-866HRCT-ND
Chip Resistor - Surface Mount 311-866HRCT-ND
866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-866HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-866HRTR-ND
Chip Resistor - Surface Mount 311-866HRTR-ND
866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-866HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-866HRDKR-ND
Chip Resistor - Surface Mount 311-866HRDKR-ND
866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

866 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 866R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 32AK1069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
32AK1069
Res, 866R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 32AK1069
RES, 866R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 866R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 866R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2776
Res, 866R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2776
RES, 866R, 1%, 0.1W, THICK FILM, 0603; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 866R, 1%, 0.1W, THICK FILM, 0603; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-07866RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-07866RL
Chip Resistor - Surface Mount RC0603FR-07866RL
RES 866 OHM 1% 1/10W 0603

RES 866 OHM 1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 866 OHM 1% 1/10W 0603 - 898-RC0603FR-07866RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 866 OHM 1% 1/10W 0603
898-RC0603FR-07866RL
RES SMD 866 OHM 1% 1/10W 0603 898-RC0603FR-07866RL
RES SMD 866 OHM 1% 1/10W 0603

RES SMD 866 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC0603FR-07866RL RC0603FR-07866RL 311-866HRCT-ND 32AK1069 49AK2776 RC0603FR-07866RL 898-RC0603FR-07866RL
Product Name General Purpose Chip Resistors RES 866 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Res, 866R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 866R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount RES SMD 866 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 866 ohms 866 ohms 866 ohms 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details