Yageo USA Resistors - Chip Resistor - Surface Mount RC0603FR-0782RL

Description
Win Source Part Number: 1120406-RC0603FR-078 2RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 82 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR-07 82RL; RC0603FR07 82RL; RC0603FR0782RL; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-82.0HRTR,RC0603F R0782RL,311-82.0HRDK R,9C06031A82R0FKPFT, 232270468209L,311-82 .0HRCT
Request a Quote Datasheet
Description
Win Source Part Number: 1120406-RC0603FR-078 2RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 82 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR-07 82RL; RC0603FR07 82RL; RC0603FR0782RL; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-82.0HRTR,RC0603F R0782RL,311-82.0HRDK R,9C06031A82R0FKPFT, 232270468209L,311-82 .0HRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1120406-RC0603FR-0782RL
Resistors - Chip Resistor - Surface Mount 1120406-RC0603FR-0782RL
Win Source Part Number: 1120406-RC0603FR-078 2RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 82 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR-07 82RL; RC0603FR07 82RL; RC0603FR0782RL; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-82.0HRTR,RC0603F R0782RL,311-82.0HRDK R,9C06031A82R0FKPFT, 232270468209L,311-82 .0HRCT

Win Source Part Number: 1120406-RC0603FR-0782RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 82 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RC0603FR-07 82RL; RC0603FR07 82RL; RC0603FR0782RL;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 311-82.0HRTR,RC0603FR0782RL,311-82.0HRDKR,9C06031A82R0FKPFT,232270468209L,311-82.0HRCT

Buy Now Datasheet
Thick Film Resistors - SMD 82 OHM 1% - RC0603FR-0782RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 82 OHM 1%
RC0603FR-0782RL
Thick Film Resistors - SMD 82 OHM 1% RC0603FR-0782RL
Thick Film Resistors - SMD 82ohm 1%

Thick Film Resistors - SMD 82ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-82.0HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-82.0HRTR-ND
Chip Resistor - Surface Mount 311-82.0HRTR-ND
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-82.0HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-82.0HRCT-ND
Chip Resistor - Surface Mount 311-82.0HRCT-ND
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-82.0HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-82.0HRDKR-ND
Chip Resistor - Surface Mount 311-82.0HRDKR-ND
82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

82 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 82 Ohm 100 mW Resistor - 52-RC0603FR-0782RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82 Ohm 100 mW Resistor
52-RC0603FR-0782RL
SMD 82 Ohm 100 mW Resistor 52-RC0603FR-0782RL
SMD Chip Resistor, 82 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: RC0603FR-0782RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0782RL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 82 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: RC0603FR-0782RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0782RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-0782RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0782RL
Chip Resistor - Surface Mount RC0603FR-0782RL
RES 82 OHM 1% 1/10W 0603

RES 82 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 82 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 26M6763 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 82 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
26M6763
Surface Mount Thick Film Resistor, Rc Series, 82 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 26M6763
Surface Mount Thick Film Resistor, RC Series, 82 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 82 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo - 12AC2153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo
12AC2153
Res, 82R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo 12AC2153
RES, 82R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:RC Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 82R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82ohm; Product Range:RC Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1120406-RC0603FR-0782RL RC0603FR-0782RL 311-82.0HRTR-ND 52-RC0603FR-0782RL RC0603FR-0782RL 26M6763 12AC2153
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 82 OHM 1% Chip Resistor - Surface Mount SMD 82 Ohm 100 mW Resistor Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rc Series, 82 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo Res, 82R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1474FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details