Yageo USA YageoThick Film Resistors - SMD 82.5 OHM 1% RC0603FR-0782R5L

Description
YageoThick Film Resistors - SMD 82.5ohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 82.5ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 82.5 OHM 1% - RC0603FR-0782R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 82.5 OHM 1%
RC0603FR-0782R5L
YageoThick Film Resistors - SMD 82.5 OHM 1% RC0603FR-0782R5L
YageoThick Film Resistors - SMD 82.5ohm 1%

YageoThick Film Resistors - SMD 82.5ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-82.5HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-82.5HRTR-ND
Chip Resistor - Surface Mount 311-82.5HRTR-ND
82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-82.5HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-82.5HRDKR-ND
Chip Resistor - Surface Mount 311-82.5HRDKR-ND
82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-82.5HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-82.5HRCT-ND
Chip Resistor - Surface Mount 311-82.5HRCT-ND
82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

82.5 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 82R5, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8221
Res, 82R5, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8221
RES, 82R5, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 82R5, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 82R5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2764
Res, 82R5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2764
RES, 82R5, 1%, 0.1W, THICK FILM, 0603; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 82R5, 1%, 0.1W, THICK FILM, 0603; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC0603FR-0782R5L 311-82.5HRTR-ND 82AH8221 49AK2764
Product Name YageoThick Film Resistors - SMD 82.5 OHM 1% Chip Resistor - Surface Mount Res, 82R5, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 82R5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details