Yageo USA General Purpose Chip Resistors RC0603FR-077M32L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0603FR-077M32L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0603FR-077M32L
General Purpose Chip Resistors RC0603FR-077M32L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-077M32L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0603FR-077M32L-ND
Chip Resistor - Surface Mount RC0603FR-077M32L-ND
7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

7.32 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 7.32M OHM 1% - RC0603FR-077M32L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 7.32M OHM 1%
RC0603FR-077M32L
Thick Film Resistors - SMD 7.32M OHM 1% RC0603FR-077M32L
Thick Film Resistors - SMD 7.32Mohm 1%

Thick Film Resistors - SMD 7.32Mohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0603FR-077M32L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0603FR-077M32L
Resistors - Chip Resistor - Surface Mount RC0603FR-077M32L
RES 7.32M OHM 1% 1/10W 0603

RES 7.32M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0603FR-077M32L RC0603FR-077M32L-ND RC0603FR-077M32L RC0603FR-077M32L
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 7.32M OHM 1% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 7.32E6 ohms 7.32E6 ohms 7.32E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details