Yageo USA Chip Resistor - Surface Mount RC0603FR-07768KL

Description
768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-768KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-768KHRCT-ND
Chip Resistor - Surface Mount 311-768KHRCT-ND
768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-768KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-768KHRTR-ND
Chip Resistor - Surface Mount 311-768KHRTR-ND
768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-768KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-768KHRDKR-ND
Chip Resistor - Surface Mount 311-768KHRDKR-ND
768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

768 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-07768KL
1091509-RC0603FR-07768KL
Chip Resistor - Surface Mount - RC0603FR-07768KL 1091509-RC0603FR-07768KL
Manufacturer: Yageo Win Source Part Number: 1091509-RC0603FR-077 68KL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 768k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 1091509-RC0603FR-07768KL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 768k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 10W Resistor - 52-RC0603FR-07768KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RC0603FR-07768KL
SMD 10W Resistor 52-RC0603FR-07768KL
RES SMD 768K OHM 1% 1/10W 0603 Product overview: RC0603FR-07768KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07768KL can be used for catalog matching and distributor lookup.

RES SMD 768K OHM 1% 1/10W 0603 Product overview: RC0603FR-07768KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07768KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 768K OHM 1% - RC0603FR-07768KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 768K OHM 1%
RC0603FR-07768KL
YageoThick Film Resistors - SMD 768K OHM 1% RC0603FR-07768KL
YageoThick Film Resistors - SMD 768Kohm 1%

YageoThick Film Resistors - SMD 768Kohm 1%

Supplier's Site
Res, 768K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7213
Res, 768K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7213
RES, 768K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 768K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 768K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2750
Res, 768K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2750
RES, 768K, 1%, 0.1W, THICK FILM, 0603; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 768K, 1%, 0.1W, THICK FILM, 0603; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 311-768KHRCT-ND 1091509-RC0603FR-07768KL 52-RC0603FR-07768KL RC0603FR-07768KL 30AK7213 49AK2750
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0603FR-07768KL SMD 10W Resistor YageoThick Film Resistors - SMD 768K OHM 1% Res, 768K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 768K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data