Yageo USA Chip Resistor - Surface Mount - RC0603FR-0775RL RC0603FR-0775RL

Description
Manufacturer: Yageo Win Source Part Number: 931686-RC0603FR-0775 RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RC0603FR0775RL, 311-75.0HRTR, Q2890270, 311-75.0HRCT, 311-75.0HRDKR, 232270467509L, 9C06031A75R0FKPFT
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 931686-RC0603FR-0775 RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RC0603FR0775RL, 311-75.0HRTR, Q2890270, 311-75.0HRCT, 311-75.0HRDKR, 232270467509L, 9C06031A75R0FKPFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-0775RL
931686-RC0603FR-0775RL
Chip Resistor - Surface Mount - RC0603FR-0775RL 931686-RC0603FR-0775RL
Manufacturer: Yageo Win Source Part Number: 931686-RC0603FR-0775 RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RC0603FR0775RL, 311-75.0HRTR, Q2890270, 311-75.0HRCT, 311-75.0HRDKR, 232270467509L, 9C06031A75R0FKPFT

Manufacturer: Yageo
Win Source Part Number: 931686-RC0603FR-0775RL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RC0603FR0775RL, 311-75.0HRTR, Q2890270, 311-75.0HRCT, 311-75.0HRDKR, 232270467509L, 9C06031A75R0FKPFT

Buy Now Datasheet
Surface Mount Resistors - 1995632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995632
Surface Mount Resistors 1995632
Yageo RC0603FR-0775RL

Yageo RC0603FR-0775RL

Supplier's Site
Surface Mount Resistors - 1995633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995633P
Surface Mount Resistors 1995633P
Yageo RC0603FR-0775RL

Yageo RC0603FR-0775RL

Supplier's Site
Surface Mount Resistors - 1995633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995633
Surface Mount Resistors 1995633
Yageo RC0603FR-0775RL

Yageo RC0603FR-0775RL

Supplier's Site
SMD 75 Ohm 100mW Resistor - 52-RC0603FR-0775RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 Ohm 100mW Resistor
52-RC0603FR-0775RL
SMD 75 Ohm 100mW Resistor 52-RC0603FR-0775RL
75 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-0775RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0775RL can be used for catalog matching and distributor lookup.

75 Ohm 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-0775RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0775RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 75 OHM 1% - RC0603FR-0775RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 75 OHM 1%
RC0603FR-0775RL
YageoThick Film Resistors - SMD 75 OHM 1% RC0603FR-0775RL
YageoThick Film Resistors - SMD 75ohm 1%

YageoThick Film Resistors - SMD 75ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-75.0HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75.0HRCT-ND
Chip Resistor - Surface Mount 311-75.0HRCT-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-75.0HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75.0HRTR-ND
Chip Resistor - Surface Mount 311-75.0HRTR-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-75.0HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75.0HRDKR-ND
Chip Resistor - Surface Mount 311-75.0HRDKR-ND
75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

75 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 75R, 1%, 0.1W, 0603, Reel; Resistance Yageo - 66R2565 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.1W, 0603, Reel; Resistance Yageo
66R2565
Res, Thick Film, 75R, 1%, 0.1W, 0603, Reel; Resistance Yageo 66R2565
RES, THICK FILM, 75R, 1%, 0.1W, 0603, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.1W, 0603, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 75R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8213
Res, 75R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8213
RES, 75R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 75R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-0775RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0775RL
Chip Resistor - Surface Mount RC0603FR-0775RL
RES 75 OHM 1% 1/10W 0603

RES 75 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 931686-RC0603FR-0775RL 1995632 1995633P 52-RC0603FR-0775RL RC0603FR-0775RL 311-75.0HRCT-ND 66R2565 82AH8213 RC0603FR-0775RL
Product Name Chip Resistor - Surface Mount - RC0603FR-0775RL Surface Mount Resistors Surface Mount Resistors SMD 75 Ohm 100mW Resistor YageoThick Film Resistors - SMD 75 OHM 1% Chip Resistor - Surface Mount Res, Thick Film, 75R, 1%, 0.1W, 0603, Reel; Resistance Yageo Res, 75R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Power Rating 0.2000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details