Yageo USA YageoThick Film Resistors - SMD 73.2K OHM 1% RC0603FR-0773K2L

Description
YageoThick Film Resistors - SMD 73.2Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 73.2Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 73.2K OHM 1% - RC0603FR-0773K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 73.2K OHM 1%
RC0603FR-0773K2L
YageoThick Film Resistors - SMD 73.2K OHM 1% RC0603FR-0773K2L
YageoThick Film Resistors - SMD 73.2Kohm 1%

YageoThick Film Resistors - SMD 73.2Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-73.2KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-73.2KHRDKR-ND
Chip Resistor - Surface Mount 311-73.2KHRDKR-ND
73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-73.2KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-73.2KHRCT-ND
Chip Resistor - Surface Mount 311-73.2KHRCT-ND
73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-73.2KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-73.2KHRTR-ND
Chip Resistor - Surface Mount 311-73.2KHRTR-ND
73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

73.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 73K2, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7209
Res, 73K2, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7209
RES, 73K2, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 73K2, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 73K2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2743
Res, 73K2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2743
RES, 73K2, 1%, 0.1W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 73K2, 1%, 0.1W, THICK FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-0773K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0773K2L
Chip Resistor - Surface Mount RC0603FR-0773K2L
RES 73.2K OHM 1% 1/10W 0603

RES 73.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0603FR-0773K2L 311-73.2KHRDKR-ND 30AK7209 49AK2743 RC0603FR-0773K2L
Product Name YageoThick Film Resistors - SMD 73.2K OHM 1% Chip Resistor - Surface Mount Res, 73K2, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 73K2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 73200 ohms 73200 ohms 73200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details