Yageo USA General Purpose Chip Resistors RC0603FR-076R65L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0603FR-076R65L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0603FR-076R65L
General Purpose Chip Resistors RC0603FR-076R65L
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 6.65 OHM 1% - RC0603FR-076R65L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 6.65 OHM 1%
RC0603FR-076R65L
Thick Film Resistors - SMD 6.65 OHM 1% RC0603FR-076R65L
Thick Film Resistors - SMD 6.65ohm 1%

Thick Film Resistors - SMD 6.65ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0603FR-076R65LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-076R65LDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-076R65LDKR-ND
RES 6.65 OHM 1% 1/10W 0603

RES 6.65 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-076R65LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-076R65LCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-076R65LCT-ND
RES 6.65 OHM 1% 1/10W 0603

RES 6.65 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-076R65LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-076R65LTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-076R65LTR-ND
6.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

6.65 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0603FR-076R65L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0603FR-076R65L
Resistors - Chip Resistor - Surface Mount RC0603FR-076R65L
RES 6.65 OHM 1% 1/10W 0603

RES 6.65 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0603FR-076R65L RC0603FR-076R65L 13-RC0603FR-076R65LDKR-ND RC0603FR-076R65L
Product Name General Purpose Chip Resistors Thick Film Resistors - SMD 6.65 OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details