Yageo USA General Purpose Chip Resistors RC0603FR-076M49L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0603FR-076M49L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0603FR-076M49L
General Purpose Chip Resistors RC0603FR-076M49L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-076M49L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0603FR-076M49L-ND
Chip Resistor - Surface Mount RC0603FR-076M49L-ND
6.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

6.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 6.49M OHM 1% - RC0603FR-076M49L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 6.49M OHM 1%
RC0603FR-076M49L
Thick Film Resistors - SMD 6.49M OHM 1% RC0603FR-076M49L
Thick Film Resistors - SMD 6.49Mohm 1%

Thick Film Resistors - SMD 6.49Mohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0603FR-076M49L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0603FR-076M49L
Resistors - Chip Resistor - Surface Mount RC0603FR-076M49L
RES 6.49M OHM 1% 1/10W 0603

RES 6.49M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0603FR-076M49L RC0603FR-076M49L-ND RC0603FR-076M49L RC0603FR-076M49L
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 6.49M OHM 1% Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 6.49E6 ohms 6.49E6 ohms 6.49E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers