Yageo USA Chip Resistor - Surface Mount RC0603FR-07698RL

Description
698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-698HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-698HRCT-ND
Chip Resistor - Surface Mount 311-698HRCT-ND
698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-698HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-698HRDKR-ND
Chip Resistor - Surface Mount 311-698HRDKR-ND
698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-698HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-698HRTR-ND
Chip Resistor - Surface Mount 311-698HRTR-ND
698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

698 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 698 OHM 1% - RC0603FR-07698RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 698 OHM 1%
RC0603FR-07698RL
Thick Film Resistors - SMD 698 OHM 1% RC0603FR-07698RL
Thick Film Resistors - SMD 698ohm 1%

Thick Film Resistors - SMD 698ohm 1%

Supplier's Site
Res, 698R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7200
Res, 698R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7200
RES, 698R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 698R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 311-698HRCT-ND RC0603FR-07698RL 30AK7200
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 698 OHM 1% Res, 698R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details