Yageo USA RES 698K OHM 1/10W 1% 0603 SMD RC0603FR-07698KL

Description
RES 698Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 698Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698K OHM 1/10W 1% 0603 SMD - RC0603FR-07698KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1/10W 1% 0603 SMD
RC0603FR-07698KL
RES 698K OHM 1/10W 1% 0603 SMD RC0603FR-07698KL
RES 698Kohm 1/10W 1% 0603 SMD

RES 698Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-698KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-698KHRCT-ND
Chip Resistor - Surface Mount 311-698KHRCT-ND
698 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

698 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-698KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-698KHRTR-ND
Chip Resistor - Surface Mount 311-698KHRTR-ND
698 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

698 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-698KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-698KHRDKR-ND
Chip Resistor - Surface Mount 311-698KHRDKR-ND
698 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

698 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603FR-07698KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-07698KL
Chip Resistor - Surface Mount RC0603FR-07698KL
RES 698K OHM 1% 1/10W 0603

RES 698K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 698K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7199
Res, 698K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7199
RES, 698K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 698K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 698K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2732
Res, 698K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2732
RES, 698K, 1%, 0.1W, THICK FILM, 0603; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 698K, 1%, 0.1W, THICK FILM, 0603; Resistance:698kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RC0603FR-07698KL 311-698KHRCT-ND RC0603FR-07698KL 30AK7199 49AK2732
Product Name RES 698K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 698K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 698K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 698000 ohms 698000 ohms 698000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details