Yageo USA RES 63.4 OHM 1/10W 1% 0603 SMD RC0603FR-0763R4L

Description
RES 63.4ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 63.4ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/10W 1% 0603 SMD - RC0603FR-0763R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/10W 1% 0603 SMD
RC0603FR-0763R4L
RES 63.4 OHM 1/10W 1% 0603 SMD RC0603FR-0763R4L
RES 63.4ohm 1/10W 1% 0603 SMD

RES 63.4ohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1087697-RC0603FR-0763R4L
Resistors - Chip Resistor - Surface Mount 1087697-RC0603FR-0763R4L
Win Source Part Number: 1087697-RC0603FR-076 3R4L Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 63.4 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RK73H1JTTD63R4F; AC0603FR-0763R4L; AC0603FR-0760R4L; RK73H1JTTD62R0F; RK73H1JTTD68R0F; AC0603FR-0762RLRC060 3FR0763R4L; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-63.4HRCT,9C06031 A63R4FKPFT,311-63.4H RDKR,232270466349L,3 11-63.4HRTR,RC0603FR 0763R4L

Win Source Part Number: 1087697-RC0603FR-0763R4L
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 63.4 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RK73H1JTTD63R4F; AC0603FR-0763R4L; AC0603FR-0760R4L; RK73H1JTTD62R0F; RK73H1JTTD68R0F; AC0603FR-0762RLRC0603FR0763R4L;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 311-63.4HRCT,9C06031A63R4FKPFT,311-63.4HRDKR,232270466349L,311-63.4HRTR,RC0603FR0763R4L

Buy Now Datasheet
SMD 63.4 OHM 10W Resistor - 52-RC0603FR-0763R4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63.4 OHM 10W Resistor
52-RC0603FR-0763R4L
SMD 63.4 OHM 10W Resistor 52-RC0603FR-0763R4L
RES SMD 63.4 OHM 1% 1/10W 0603 Product overview: RC0603FR-0763R4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63.4 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63.4 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0763R4L can be used for catalog matching and distributor lookup.

RES SMD 63.4 OHM 1% 1/10W 0603 Product overview: RC0603FR-0763R4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63.4 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63.4 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0763R4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-63.4HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-63.4HRDKR-ND
Chip Resistor - Surface Mount 311-63.4HRDKR-ND
63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-63.4HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-63.4HRTR-ND
Chip Resistor - Surface Mount 311-63.4HRTR-ND
63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-63.4HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-63.4HRCT-ND
Chip Resistor - Surface Mount 311-63.4HRCT-ND
63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

63.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 63R4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2715
Res, 63R4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2715
RES, 63R4, 1%, 0.1W, THICK FILM, 0603; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 63R4, 1%, 0.1W, THICK FILM, 0603; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RC0603FR-0763R4L 1087697-RC0603FR-0763R4L 52-RC0603FR-0763R4L 311-63.4HRDKR-ND 49AK2715
Product Name RES 63.4 OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount SMD 63.4 OHM 10W Resistor Chip Resistor - Surface Mount Res, 63R4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details