Yageo USA Resistors - Chip Resistor - Surface Mount RC0603FR-0762KL

Description
Win Source Part Number: 1130448-RC0603FR-076 2KL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 62 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR0762KL; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-62.0KHRCT,311-62 .0KHRDKR,23227046620 3L,311-62.0KHRTR,RC0 603FR0762KL,9C06031A 6202FKPFT
Request a Quote Datasheet
Description
Win Source Part Number: 1130448-RC0603FR-076 2KL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 62 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR0762KL; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-62.0KHRCT,311-62 .0KHRDKR,23227046620 3L,311-62.0KHRTR,RC0 603FR0762KL,9C06031A 6202FKPFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130448-RC0603FR-0762KL
Resistors - Chip Resistor - Surface Mount 1130448-RC0603FR-0762KL
Win Source Part Number: 1130448-RC0603FR-076 2KL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 62 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR0762KL; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 311-62.0KHRCT,311-62 .0KHRDKR,23227046620 3L,311-62.0KHRTR,RC0 603FR0762KL,9C06031A 6202FKPFT

Win Source Part Number: 1130448-RC0603FR-0762KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 62 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RC0603FR0762KL;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 311-62.0KHRCT,311-62.0KHRDKR,232270466203L,311-62.0KHRTR,RC0603FR0762KL,9C06031A6202FKPFT

Buy Now Datasheet
Surface Mount Resistors - 2424168P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424168P
Surface Mount Resistors 2424168P
Yageo RC0603FR-0762KL

Yageo RC0603FR-0762KL

Supplier's Site
Surface Mount Resistors - 2424168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424168
Surface Mount Resistors 2424168
Yageo RC0603FR-0762KL

Yageo RC0603FR-0762KL

Supplier's Site
Surface Mount Resistors - 2424167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424167
Surface Mount Resistors 2424167
Yageo RC0603FR-0762KL

Yageo RC0603FR-0762KL

Supplier's Site
Chip Resistor - Surface Mount - 311-62.0KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-62.0KHRCT-ND
Chip Resistor - Surface Mount 311-62.0KHRCT-ND
62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-62.0KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-62.0KHRTR-ND
Chip Resistor - Surface Mount 311-62.0KHRTR-ND
62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-62.0KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-62.0KHRDKR-ND
Chip Resistor - Surface Mount 311-62.0KHRDKR-ND
62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

62 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 100mW Resistor - 52-RC0603FR-0762KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603FR-0762KL
SMD 100mW Resistor 52-RC0603FR-0762KL
62kR 1% 100mW 0603 SMD Chip Resistor Product overview: RC0603FR-0762KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0762KL can be used for catalog matching and distributor lookup.

62kR 1% 100mW 0603 SMD Chip Resistor Product overview: RC0603FR-0762KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0762KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 62.0K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-0762KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-0762KL
RES 62.0K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-0762KL
RES 62.0Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 62.0Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Res, 62K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8201
Res, 62K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8201
RES, 62K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 62K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 62K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2710
Res, 62K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2710
RES, 62K, 1%, 0.1W, THICK FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 62K, 1%, 0.1W, THICK FILM, 0603; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-0762KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0762KL
Chip Resistor - Surface Mount RC0603FR-0762KL
RES 62K OHM 1% 1/10W 0603

RES 62K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1130448-RC0603FR-0762KL 2424168P 311-62.0KHRCT-ND 52-RC0603FR-0762KL RC0603FR-0762KL 82AH8201 49AK2710 RC0603FR-0762KL
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount SMD 100mW Resistor RES 62.0K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Res, 62K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 62K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 62000 ohms 62000 ohms 62000 ohms 62000 ohms 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details