Yageo USA Chip Resistor - Surface Mount RC0603FR-075K9L

Description
5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-5.90KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.90KHRDKR-ND
Chip Resistor - Surface Mount 311-5.90KHRDKR-ND
5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-5.90KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.90KHRCT-ND
Chip Resistor - Surface Mount 311-5.90KHRCT-ND
5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-5.90KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.90KHRTR-ND
Chip Resistor - Surface Mount 311-5.90KHRTR-ND
5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

5.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 5.9K OHM 1% - RC0603FR-075K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 5.9K OHM 1%
RC0603FR-075K9L
YageoThick Film Resistors - SMD 5.9K OHM 1% RC0603FR-075K9L
YageoThick Film Resistors - SMD 5.9Kohm 1%

YageoThick Film Resistors - SMD 5.9Kohm 1%

Supplier's Site
RES SMD 5.9K OHM 1% 1/10W 0603 - 898-RC0603FR-075K9L - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.9K OHM 1% 1/10W 0603
898-RC0603FR-075K9L
RES SMD 5.9K OHM 1% 1/10W 0603 898-RC0603FR-075K9L
RES SMD 5.9K OHM 1% 1/10W 0603

RES SMD 5.9K OHM 1% 1/10W 0603

Supplier's Site
Res, 5K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8179
Res, 5K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8179
RES, 5K9, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 5K9, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 5K9, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2668
Res, 5K9, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2668
RES, 5K9, 1%, 0.1W, THICK FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 5K9, 1%, 0.1W, THICK FILM, 0603; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 311-5.90KHRDKR-ND RC0603FR-075K9L 898-RC0603FR-075K9L 82AH8179 49AK2668
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 5.9K OHM 1% RES SMD 5.9K OHM 1% 1/10W 0603 Res, 5K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 5K9, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details