Yageo USA Chip Resistor - Surface Mount RC0603FR-0756KL

Description
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-56KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-56KHRTR-ND
Chip Resistor - Surface Mount 311-56KHRTR-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-56KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-56KHRDKR-ND
Chip Resistor - Surface Mount 311-56KHRDKR-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-56KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-56KHRCT-ND
Chip Resistor - Surface Mount 311-56KHRCT-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1995607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995607
Surface Mount Resistors 1995607
Yageo RC0603FR-0756KL

Yageo RC0603FR-0756KL

Supplier's Site
Surface Mount Resistors - 1995607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995607P
Surface Mount Resistors 1995607P
Yageo RC0603FR-0756KL

Yageo RC0603FR-0756KL

Supplier's Site
Surface Mount Resistors - 1995606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995606
Surface Mount Resistors 1995606
Yageo RC0603FR-0756KL

Yageo RC0603FR-0756KL

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-0756KL - 931677-RC0603FR-0756KL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-0756KL
931677-RC0603FR-0756KL
Chip Resistor - Surface Mount - RC0603FR-0756KL 931677-RC0603FR-0756KL
Manufacturer: Yageo Win Source Part Number: 931677-RC0603FR-0756 KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C06031A5602FKPFT, 232270465603L, 311-56KHRCT, 311-56KHRDKR, 311-56KHRTR, RC0603FR0756KL

Manufacturer: Yageo
Win Source Part Number: 931677-RC0603FR-0756KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C06031A5602FKPFT, 232270465603L, 311-56KHRCT, 311-56KHRDKR, 311-56KHRTR, RC0603FR0756KL

Buy Now Datasheet
RES 56K OHM 1/10W 1% 0603 SMD - RC0603FR-0756KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/10W 1% 0603 SMD
RC0603FR-0756KL
RES 56K OHM 1/10W 1% 0603 SMD RC0603FR-0756KL
RES 56Kohm 1/10W 1% 0603 SMD

RES 56Kohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 0.1W 56000ohm 75V Resistor - 52-RC0603FR-0756KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 56000ohm 75V Resistor
52-RC0603FR-0756KL
SMD 0.1W 56000ohm 75V Resistor 52-RC0603FR-0756KL
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 56000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: RC0603FR-0756KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 56000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 56000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0756KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 56000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: RC0603FR-0756KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 56000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 56000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0756KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-0756KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0756KL
Chip Resistor - Surface Mount RC0603FR-0756KL
RES 56K OHM 1% 1/10W 0603

RES 56K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 56K, 1%, 0.1W, 0603; Resistance Yageo (Phycomp) - 98K7421 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.1W, 0603; Resistance Yageo (Phycomp)
98K7421
Res, Thick Film, 56K, 1%, 0.1W, 0603; Resistance Yageo (Phycomp) 98K7421
RES, THICK FILM, 56K, 1%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo - 12AC2146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo
12AC2146
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo 12AC2146
RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:RC Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:RC Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-56KHRTR-ND 311-56KHRCT-ND 1995607 1995607P 931677-RC0603FR-0756KL RC0603FR-0756KL 52-RC0603FR-0756KL RC0603FR-0756KL 98K7421 12AC2146
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RC0603FR-0756KL RES 56K OHM 1/10W 1% 0603 SMD SMD 0.1W 56000ohm 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 56K, 1%, 0.1W, 0603; Resistance Yageo (Phycomp) Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details