549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
YageoThick Film Resistors - SMD 549ohm 1%
RES, 549R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES, 549R, 1%, 0.1W, THICK FILM, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 311-549HRCT-ND | RC0603FR-07549RL | 32AK1064 | 49AK2684 |
| Product Name | Chip Resistor - Surface Mount | YageoThick Film Resistors - SMD 549 OHM 1% | Res, 549R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo | Res, 549R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 549 ohms | 549 ohms | 549 ohms |