Yageo USA SMD 100mW Resistor RC0603FR-074K3L

Description
4.3kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-074K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-074K3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.3kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-074K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-074K3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 52-RC0603FR-074K3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603FR-074K3L
SMD 100mW Resistor 52-RC0603FR-074K3L
4.3kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-074K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-074K3L can be used for catalog matching and distributor lookup.

4.3kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-074K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-074K3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2424138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424138
Surface Mount Resistors 2424138
Yageo RC0603FR-074K3L

Yageo RC0603FR-074K3L

Supplier's Site
Surface Mount Resistors - 2424138P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424138P
Surface Mount Resistors 2424138P
Yageo RC0603FR-074K3L

Yageo RC0603FR-074K3L

Supplier's Site
Surface Mount Resistors - 2424137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424137
Surface Mount Resistors 2424137
Yageo RC0603FR-074K3L

Yageo RC0603FR-074K3L

Supplier's Site
YageoThick Film Resistors - SMD 4.3K OHM 1% - RC0603FR-074K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 4.3K OHM 1%
RC0603FR-074K3L
YageoThick Film Resistors - SMD 4.3K OHM 1% RC0603FR-074K3L
YageoThick Film Resistors - SMD 4.3Kohm 1%

YageoThick Film Resistors - SMD 4.3Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-4.30KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.30KHRDKR-ND
Chip Resistor - Surface Mount 311-4.30KHRDKR-ND
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.30KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.30KHRCT-ND
Chip Resistor - Surface Mount 311-4.30KHRCT-ND
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.30KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.30KHRTR-ND
Chip Resistor - Surface Mount 311-4.30KHRTR-ND
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-074K3L
931672-RC0603FR-074K3L
Chip Resistor - Surface Mount - RC0603FR-074K3L 931672-RC0603FR-074K3L
Manufacturer: Yageo Win Source Part Number: 931672-RC0603FR-074K 3L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C06031A4301FKPFT, 232270464302L, 311-4.30KHRCT, 311-4.30KHRDKR, 311-4.30KHRTR, RC0603FR074K3L

Manufacturer: Yageo
Win Source Part Number: 931672-RC0603FR-074K3L
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C06031A4301FKPFT, 232270464302L, 311-4.30KHRCT, 311-4.30KHRDKR, 311-4.30KHRTR, RC0603FR074K3L

Buy Now Datasheet
Res, 4K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8150
Res, 4K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8150
RES, 4K3, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 4K3, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 4K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2060
Res, 4K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2060
RES, 4K3, 1%, 0.1W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K3, 1%, 0.1W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-074K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-074K3L
Chip Resistor - Surface Mount RC0603FR-074K3L
RES 4.3K OHM 1% 1/10W 0603

RES 4.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RC0603FR-074K3L 2424138 RC0603FR-074K3L 311-4.30KHRDKR-ND 931672-RC0603FR-074K3L 82AH8150 49AK2060 RC0603FR-074K3L
Product Name SMD 100mW Resistor Surface Mount Resistors YageoThick Film Resistors - SMD 4.3K OHM 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0603FR-074K3L Res, 4K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 4K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4300 ohms 4300 ohms 4300 ohms 4300 ohms 4300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 75 volts
Operating AC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details