RES 499K OHM 1% 1/10W 0603
RES 499K OHM 1% 1/10W 0603
RES 499K OHM 1% 1/10W 0603
RES, 499KOHM, 1%, 0.1W, THICK FILM, SMD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RC0603FR-07499KPTR-ND | 33AK9237 |
| Product Name | Chip Resistor - Surface Mount | Res, 499Kohm, 1%, 0.1W, Thick Film, Smd Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | |
| Tolerance | 1 +/- % |