Yageo USA Thick Film Resistors - SMD 3 OHM 1% RC0603FR-073RL

Description
Thick Film Resistors - SMD 3ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3 OHM 1% - RC0603FR-073RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3 OHM 1%
RC0603FR-073RL
Thick Film Resistors - SMD 3 OHM 1% RC0603FR-073RL
Thick Film Resistors - SMD 3ohm 1%

Thick Film Resistors - SMD 3ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0603FR-073RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-073RLDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-073RLDKR-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-073RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-073RLCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-073RLCT-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-073RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-073RLTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-073RLTR-ND
3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8125
Res, 3R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8125
RES, 3R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 3R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2006
Res, 3R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2006
RES, 3R, 1%, 0.1W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L SeriesRoHS Compliant: Yes

RES, 3R, 1%, 0.1W, THICK FILM, 0603; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC0603FR-073RL 13-RC0603FR-073RLDKR-ND 82AH8125 49AK2006
Product Name Thick Film Resistors - SMD 3 OHM 1% Chip Resistor - Surface Mount Res, 3R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 3R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details