Yageo USA Chip Resistor - Surface Mount RC0603FR-073KL

Description
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3.00KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00KHRTR-ND
Chip Resistor - Surface Mount 311-3.00KHRTR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.00KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00KHRCT-ND
Chip Resistor - Surface Mount 311-3.00KHRCT-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.00KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00KHRDKR-ND
Chip Resistor - Surface Mount 311-3.00KHRDKR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 3K OHM 1% - RC0603FR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 3K OHM 1%
RC0603FR-073KL
YageoThick Film Resistors - SMD 3K OHM 1% RC0603FR-073KL
YageoThick Film Resistors - SMD 3Kohm 1%

YageoThick Film Resistors - SMD 3Kohm 1%

Supplier's Site
Surface Mount Resistors - 1995568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995568
Surface Mount Resistors 1995568
Yageo RC0603FR-073KL

Yageo RC0603FR-073KL

Supplier's Site
Surface Mount Resistors - 1995568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995568P
Surface Mount Resistors 1995568P
Yageo RC0603FR-073KL

Yageo RC0603FR-073KL

Supplier's Site
Surface Mount Resistors - 1995567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995567
Surface Mount Resistors 1995567
Yageo RC0603FR-073KL

Yageo RC0603FR-073KL

Supplier's Site
SMD 100mW Resistor - 52-RC0603FR-073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603FR-073KL
SMD 100mW Resistor 52-RC0603FR-073KL
3kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-073KL can be used for catalog matching and distributor lookup.

3kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-073KL
Chip Resistor - Surface Mount RC0603FR-073KL
RES 3K OHM 1% 1/10W 0603

RES 3K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 3K, 1%, 0.1W, 0603; Resistance Yageo - 68R0078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.1W, 0603; Resistance Yageo
68R0078
Res, Thick Film, 3K, 1%, 0.1W, 0603; Resistance Yageo 68R0078
RES, THICK FILM, 3K, 1%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC Series RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K, 1%, 0.1W, 0603, Reel; Resistance Yageo - 66R2250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.1W, 0603, Reel; Resistance Yageo
66R2250
Res, Thick Film, 3K, 1%, 0.1W, 0603, Reel; Resistance Yageo 66R2250
RES, THICK FILM, 3K, 1%, 0.1W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.1W, 0603, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-3.00KHRTR-ND RC0603FR-073KL 1995568 1995568P 52-RC0603FR-073KL RC0603FR-073KL 68R0078 66R2250
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 3K OHM 1% Surface Mount Resistors Surface Mount Resistors SMD 100mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 3K, 1%, 0.1W, 0603; Resistance Yageo Res, Thick Film, 3K, 1%, 0.1W, 0603, Reel; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details