Yageo USA Chip Resistor - Surface Mount - RC0603FR-073K9L RC0603FR-073K9L

Description
Manufacturer: Yageo Win Source Part Number: 931665-RC0603FR-073K 9L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270463902L, 311-3.90KHRTR, 9C06031A3901FKPFT, 311-3.90KHRDKR, RC0603FR073K9L, 311-3.90KHRCT, Q3393507A
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 931665-RC0603FR-073K 9L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270463902L, 311-3.90KHRTR, 9C06031A3901FKPFT, 311-3.90KHRDKR, RC0603FR073K9L, 311-3.90KHRCT, Q3393507A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-073K9L
931665-RC0603FR-073K9L
Chip Resistor - Surface Mount - RC0603FR-073K9L 931665-RC0603FR-073K9L
Manufacturer: Yageo Win Source Part Number: 931665-RC0603FR-073K 9L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232270463902L, 311-3.90KHRTR, 9C06031A3901FKPFT, 311-3.90KHRDKR, RC0603FR073K9L, 311-3.90KHRCT, Q3393507A

Manufacturer: Yageo
Win Source Part Number: 931665-RC0603FR-073K9L
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232270463902L, 311-3.90KHRTR, 9C06031A3901FKPFT, 311-3.90KHRDKR, RC0603FR073K9L, 311-3.90KHRCT, Q3393507A

Buy Now Datasheet
RES 3.90K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-073K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-073K9L
RES 3.90K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-073K9L
RES 3.90Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 3.90Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
SMD 0.1W 10W Resistor - 52-RC0603FR-073K9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10W Resistor
52-RC0603FR-073K9L
SMD 0.1W 10W Resistor 52-RC0603FR-073K9L
Res Thick Film 0603 3.9K Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R Product overview: RC0603FR-073K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-073K9L can be used for catalog matching and distributor lookup.

Res Thick Film 0603 3.9K Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R Product overview: RC0603FR-073K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-073K9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1995566P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995566P
Surface Mount Resistors 1995566P
Yageo RC0603FR-073K9L

Yageo RC0603FR-073K9L

Supplier's Site
Surface Mount Resistors - 1995565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995565
Surface Mount Resistors 1995565
Yageo RC0603FR-073K9L

Yageo RC0603FR-073K9L

Supplier's Site
Surface Mount Resistors - 1995566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995566
Surface Mount Resistors 1995566
Yageo RC0603FR-073K9L

Yageo RC0603FR-073K9L

Supplier's Site
Chip Resistor - Surface Mount - 311-3.90KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.90KHRTR-ND
Chip Resistor - Surface Mount 311-3.90KHRTR-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.90KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.90KHRCT-ND
Chip Resistor - Surface Mount 311-3.90KHRCT-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.90KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.90KHRDKR-ND
Chip Resistor - Surface Mount 311-3.90KHRDKR-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603FR-073K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-073K9L
Chip Resistor - Surface Mount RC0603FR-073K9L
RES 3.9K OHM 1% 1/10W 0603

RES 3.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Yageo - 68R0081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Yageo
68R0081
Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Yageo 68R0081
RES, THICK FILM, 3K9, 1%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K9, 1%, 0.1W, 0603; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 3K9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo - 12AC2140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo
12AC2140
Res, 3K9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo 12AC2140
RES, 3K9, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9kohm; Product Range:RC Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K9, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.9kohm; Product Range:RC Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 3.9 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 98K7405 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 3.9 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
98K7405
Surface Mount Thick Film Resistor, Rc Series, 3.9 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 98K7405
Surface Mount Thick Film Resistor, RC Series, 3.9 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 3.9 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 931665-RC0603FR-073K9L RC0603FR-073K9L 52-RC0603FR-073K9L 1995566P 1995565 311-3.90KHRTR-ND RC0603FR-073K9L 68R0081 12AC2140 98K7405
Product Name Chip Resistor - Surface Mount - RC0603FR-073K9L RES 3.90K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] SMD 0.1W 10W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 3K9, 1%, 0.1W, 0603; Resistance Yageo Res, 3K9, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo Surface Mount Thick Film Resistor, Rc Series, 3.9 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details