Yageo USA RES 3.92K OHM 1/10W 1% 0603 SMD RC0603FR-073K92L

Description
RES 3.92Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.92Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/10W 1% 0603 SMD - RC0603FR-073K92L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/10W 1% 0603 SMD
RC0603FR-073K92L
RES 3.92K OHM 1/10W 1% 0603 SMD RC0603FR-073K92L
RES 3.92Kohm 1/10W 1% 0603 SMD

RES 3.92Kohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-073K92L
748563-RC0603FR-073K92L
Chip Resistor - Surface Mount - RC0603FR-073K92L 748563-RC0603FR-073K92L
Manufacturer: Yageo Win Source Part Number: 748563-RC0603FR-073K 92L Manufacturer Homepage: www.yageo.com Reference Date Code: 1429 Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 748563-RC0603FR-073K92L
Manufacturer Homepage: www.yageo.com
Reference Date Code: 1429
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now
SMD 10W Resistor - 52-RC0603FR-073K92L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RC0603FR-073K92L
SMD 10W Resistor 52-RC0603FR-073K92L
3.92kR 1% 1/10W 0603 SMD Chip Resistor Product overview: RC0603FR-073K92L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-073K92L can be used for catalog matching and distributor lookup.

3.92kR 1% 1/10W 0603 SMD Chip Resistor Product overview: RC0603FR-073K92L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-073K92L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-3.92KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.92KHRTR-ND
Chip Resistor - Surface Mount 311-3.92KHRTR-ND
3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.92KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.92KHRCT-ND
Chip Resistor - Surface Mount 311-3.92KHRCT-ND
3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.92KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.92KHRDKR-ND
Chip Resistor - Surface Mount 311-3.92KHRDKR-ND
3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3.92 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 3K92, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8124
Res, 3K92, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8124
RES, 3K92, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 3K92, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K92, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2001
Res, 3K92, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2001
RES, 3K92, 1%, 0.1W, THICK FILM, 0603; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K92, 1%, 0.1W, THICK FILM, 0603; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-073K92L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-073K92L
Chip Resistor - Surface Mount RC0603FR-073K92L
RES 3.92K OHM 1% 1/10W 0603

RES 3.92K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0603FR-073K92L 748563-RC0603FR-073K92L 52-RC0603FR-073K92L 311-3.92KHRTR-ND 82AH8124 49AK2001 RC0603FR-073K92L
Product Name RES 3.92K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount - RC0603FR-073K92L SMD 10W Resistor Chip Resistor - Surface Mount Res, 3K92, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 3K92, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 3920 ohms 3920 ohms 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details