Yageo USA SMD 10W Resistor RC0603FR-073K4L

Description
RES SMD 3.4K OHM 1% 1/10W 0603 Product overview: RC0603FR-073K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-073K4L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3.4K OHM 1% 1/10W 0603 Product overview: RC0603FR-073K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-073K4L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-RC0603FR-073K4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RC0603FR-073K4L
SMD 10W Resistor 52-RC0603FR-073K4L
RES SMD 3.4K OHM 1% 1/10W 0603 Product overview: RC0603FR-073K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-073K4L can be used for catalog matching and distributor lookup.

RES SMD 3.4K OHM 1% 1/10W 0603 Product overview: RC0603FR-073K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-073K4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-3.40KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.40KHRTR-ND
Chip Resistor - Surface Mount 311-3.40KHRTR-ND
3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.40KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.40KHRCT-ND
Chip Resistor - Surface Mount 311-3.40KHRCT-ND
3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.40KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.40KHRDKR-ND
Chip Resistor - Surface Mount 311-3.40KHRDKR-ND
3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 3.40K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-073K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-073K4L
RES 3.40K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-073K4L
RES 3.40Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 3.40Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-073K4L
931664-RC0603FR-073K4L
Chip Resistor - Surface Mount - RC0603FR-073K4L 931664-RC0603FR-073K4L
Manufacturer: Yageo Win Source Part Number: 931664-RC0603FR-073K 4L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-3.40KHRDKR, 311-3.40KHRTR, 311-3.40KHRCT, 232270463402L, 9C06031A3401FKPFT, Q3111462B, RC0603FR073K4L

Manufacturer: Yageo
Win Source Part Number: 931664-RC0603FR-073K4L
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 3.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-3.40KHRDKR, 311-3.40KHRTR, 311-3.40KHRCT, 232270463402L, 9C06031A3401FKPFT, Q3111462B, RC0603FR073K4L

Buy Now Datasheet
Res, 3K4, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7126
Res, 3K4, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7126
RES, 3K4, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 3K4, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 3K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1995
Res, 3K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1995
RES, 3K4, 1%, 0.1W, THICK FILM, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K4, 1%, 0.1W, THICK FILM, 0603; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC0603FR-073K4L 311-3.40KHRTR-ND RC0603FR-073K4L 931664-RC0603FR-073K4L 30AK7126 49AK1995
Product Name SMD 10W Resistor Chip Resistor - Surface Mount RES 3.40K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount - RC0603FR-073K4L Res, 3K4, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 3K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction METAL OXIDE FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3400 ohms 3400 ohms 3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 75 volts
Operating AC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD514GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details