Yageo USA SMD 10W Resistor RC0603FR-0735K7L

Description
35.7kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603FR-0735K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0735K7L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35.7kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603FR-0735K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0735K7L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-RC0603FR-0735K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RC0603FR-0735K7L
SMD 10W Resistor 52-RC0603FR-0735K7L
35.7kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603FR-0735K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0735K7L can be used for catalog matching and distributor lookup.

35.7kR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603FR-0735K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0735K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-0735K7L
931657-RC0603FR-0735K7L
Chip Resistor - Surface Mount - RC0603FR-0735K7L 931657-RC0603FR-0735K7L
Manufacturer: Yageo Win Source Part Number: 931657-RC0603FR-0735 K7L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-35.7KHRDKR, RC0603FR0735K7L, 311-35.7KHRCT, 311-35.7KHRTR, 232270463573L, 9C06031A3572FKPFT

Manufacturer: Yageo
Win Source Part Number: 931657-RC0603FR-0735K7L
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-35.7KHRDKR, RC0603FR0735K7L, 311-35.7KHRCT, 311-35.7KHRTR, 232270463573L, 9C06031A3572FKPFT

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-35.7KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-35.7KHRTR-ND
Chip Resistor - Surface Mount 311-35.7KHRTR-ND
35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-35.7KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-35.7KHRCT-ND
Chip Resistor - Surface Mount 311-35.7KHRCT-ND
35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-35.7KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-35.7KHRDKR-ND
Chip Resistor - Surface Mount 311-35.7KHRDKR-ND
35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 35.7K OHM 1% - RC0603FR-0735K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 35.7K OHM 1%
RC0603FR-0735K7L
Thick Film Resistors - SMD 35.7K OHM 1% RC0603FR-0735K7L
Thick Film Resistors - SMD 35.7Kohm 1%

Thick Film Resistors - SMD 35.7Kohm 1%

Supplier's Site
Res, 35K7, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 32AK1049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
32AK1049
Res, 35K7, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 32AK1049
RES, 35K7, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 35K7, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-0735K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0735K7L
Chip Resistor - Surface Mount RC0603FR-0735K7L
RES 35.7K OHM 1% 1/10W 0603

RES 35.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RC0603FR-0735K7L 931657-RC0603FR-0735K7L 311-35.7KHRTR-ND RC0603FR-0735K7L 32AK1049 RC0603FR-0735K7L
Product Name SMD 10W Resistor Chip Resistor - Surface Mount - RC0603FR-0735K7L Chip Resistor - Surface Mount Thick Film Resistors - SMD 35.7K OHM 1% Res, 35K7, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 35700 ohms 35700 ohms 35700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details