Yageo USA RES 324 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-07324RL

Description
RES 324ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 324ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-07324RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-07324RL
RES 324 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-07324RL
RES 324ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 324ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-324HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-324HRDKR-ND
Chip Resistor - Surface Mount 311-324HRDKR-ND
324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-324HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-324HRTR-ND
Chip Resistor - Surface Mount 311-324HRTR-ND
324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-324HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-324HRCT-ND
Chip Resistor - Surface Mount 311-324HRCT-ND
324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 324R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2022
Res, 324R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2022
RES, 324R, 1%, 0.1W, THICK FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 324R, 1%, 0.1W, THICK FILM, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
RES SMD 324 OHM 1% 1/10W 0603 - 898-RC0603FR-07324RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 324 OHM 1% 1/10W 0603
898-RC0603FR-07324RL
RES SMD 324 OHM 1% 1/10W 0603 898-RC0603FR-07324RL
RES SMD 324 OHM 1% 1/10W 0603

RES SMD 324 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0603FR-07324RL 311-324HRDKR-ND 49AK2022 898-RC0603FR-07324RL
Product Name RES 324 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Res, 324R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo RES SMD 324 OHM 1% 1/10W 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 324 ohms 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details