2kR 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-072KL can be used for catalog matching and distributor lookup.
Thick Film Resistors - SMD 2Kohm 1%
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES, THICK FILM, 2K, 1%, 0.1W, 0603, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes
RES, 2K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES
RES 2K OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RC0603FR-072KL | RC0603FR-072KL | 311-2.00KHRDKR-ND | 66R2116 | 82AH8079 | RC0603FR-072KL |
| Product Name | SMD 100mW Resistor | Thick Film Resistors - SMD 2K OHM 1% | Chip Resistor - Surface Mount | Res, Thick Film, 2K, 1%, 0.1W, 0603, Reel; Resistance Yageo | Res, 2K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | 2000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 50 volts | 75 volts | ||||
| Operating AC Voltage | 50 volts | 75 volts |