Yageo USA Chip Resistor - Surface Mount - RC0603FR-072K7L RC0603FR-072K7L

Description
Manufacturer: Yageo Win Source Part Number: 1091506-RC0603FR-072 K7L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 2.7k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1091506-RC0603FR-072 K7L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 2.7k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-072K7L
1091506-RC0603FR-072K7L
Chip Resistor - Surface Mount - RC0603FR-072K7L 1091506-RC0603FR-072K7L
Manufacturer: Yageo Win Source Part Number: 1091506-RC0603FR-072 K7L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 2.7k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 1091506-RC0603FR-072K7L
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 2.7k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.70KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.70KHRDKR-ND
Chip Resistor - Surface Mount 311-2.70KHRDKR-ND
2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.70KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.70KHRTR-ND
Chip Resistor - Surface Mount 311-2.70KHRTR-ND
2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.70KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.70KHRCT-ND
Chip Resistor - Surface Mount 311-2.70KHRCT-ND
2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 2.70K OHM 1/10W 1% 0603 SMD - RC0603FR-072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/10W 1% 0603 SMD
RC0603FR-072K7L
RES 2.70K OHM 1/10W 1% 0603 SMD RC0603FR-072K7L
RES 2.70Kohm 1/10W 1% 0603 SMD

RES 2.70Kohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 100mW Resistor - 52-RC0603FR-072K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603FR-072K7L
SMD 100mW Resistor 52-RC0603FR-072K7L
2.7kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-072K7L can be used for catalog matching and distributor lookup.

2.7kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-072K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1995522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995522
Surface Mount Resistors 1995522
Yageo RC0603FR-072K7L

Yageo RC0603FR-072K7L

Supplier's Site
Surface Mount Resistors - 1995522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995522P
Surface Mount Resistors 1995522P
Yageo RC0603FR-072K7L

Yageo RC0603FR-072K7L

Supplier's Site
Surface Mount Resistors - 1995521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995521
Surface Mount Resistors 1995521
Yageo RC0603FR-072K7L

Yageo RC0603FR-072K7L

Supplier's Site
Res, Thick Film, 2K7, 1%, 0.1W, 0603; Resistance Yageo - 68R0067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.1W, 0603; Resistance Yageo
68R0067
Res, Thick Film, 2K7, 1%, 0.1W, 0603; Resistance Yageo 68R0067
RES, THICK FILM, 2K7, 1%, 0.1W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.1W, 0603; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 2.7 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 98K7386 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 2.7 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
98K7386
Surface Mount Thick Film Resistor, Rc Series, 2.7 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 98K7386
Surface Mount Thick Film Resistor, RC Series, 2.7 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 2.7 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K7, 1%, 0.1W, 0603, Reel; Resistance Yageo - 66R2131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.1W, 0603, Reel; Resistance Yageo
66R2131
Res, Thick Film, 2K7, 1%, 0.1W, 0603, Reel; Resistance Yageo 66R2131
RES, THICK FILM, 2K7, 1%, 0.1W, 0603, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.1W, 0603, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-072K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-072K7L
Chip Resistor - Surface Mount RC0603FR-072K7L
RES 2.7K OHM 1% 1/10W 0603

RES 2.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1091506-RC0603FR-072K7L 311-2.70KHRDKR-ND RC0603FR-072K7L 52-RC0603FR-072K7L 1995522 1995522P 68R0067 98K7386 66R2131 RC0603FR-072K7L
Product Name Chip Resistor - Surface Mount - RC0603FR-072K7L Chip Resistor - Surface Mount RES 2.70K OHM 1/10W 1% 0603 SMD SMD 100mW Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 2K7, 1%, 0.1W, 0603; Resistance Yageo Surface Mount Thick Film Resistor, Rc Series, 2.7 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo Res, Thick Film, 2K7, 1%, 0.1W, 0603, Reel; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.2000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details