Yageo USA Resistors - Chip Resistor - Surface Mount RC0603FR-07270KL

Description
Win Source Part Number: 1373599-RC0603FR-072 70KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 270 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373599-RC0603FR-072 70KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 270 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373599-RC0603FR-07270KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373599-RC0603FR-07270KL
Resistors - Chip Resistor - Surface Mount 1373599-RC0603FR-07270KL
Win Source Part Number: 1373599-RC0603FR-072 70KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 270 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373599-RC0603FR-07270KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RC_L
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 270 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Thick Film Resistors - SMD 270K OHM 1% - RC0603FR-07270KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 270K OHM 1%
RC0603FR-07270KL
Thick Film Resistors - SMD 270K OHM 1% RC0603FR-07270KL
Thick Film Resistors - SMD 270Kohm 1%

Thick Film Resistors - SMD 270Kohm 1%

Supplier's Site
SMD 100mW Resistor - 52-RC0603FR-07270KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603FR-07270KL
SMD 100mW Resistor 52-RC0603FR-07270KL
270kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-07270KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07270KL can be used for catalog matching and distributor lookup.

270kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-07270KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07270KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-270KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-270KHRDKR-ND
Chip Resistor - Surface Mount 311-270KHRDKR-ND
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-270KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-270KHRTR-ND
Chip Resistor - Surface Mount 311-270KHRTR-ND
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-270KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-270KHRCT-ND
Chip Resistor - Surface Mount 311-270KHRCT-ND
270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

270 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1995509P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995509P
Surface Mount Resistors 1995509P
Yageo RC0603FR-07270KL

Yageo RC0603FR-07270KL

Supplier's Site
Surface Mount Resistors - 1995508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995508
Surface Mount Resistors 1995508
Yageo RC0603FR-07270KL

Yageo RC0603FR-07270KL

Supplier's Site
Surface Mount Resistors - 1995509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995509
Surface Mount Resistors 1995509
Yageo RC0603FR-07270KL

Yageo RC0603FR-07270KL

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-07270KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-07270KL
Chip Resistor - Surface Mount RC0603FR-07270KL
RES 270K OHM 1% 1/10W 0603

RES 270K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 270K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo - 12AC2138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo
12AC2138
Res, 270K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo 12AC2138
RES, 270K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:RC Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:RC Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 270 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 98K7388 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 270 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
98K7388
Surface Mount Thick Film Resistor, Rc Series, 270 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 98K7388
Surface Mount Thick Film Resistor, RC Series, 270 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 270 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1979
Res, 270K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1979
RES, 270K, 1%, 0.1W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 270K, 1%, 0.1W, THICK FILM, 0603; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1373599-RC0603FR-07270KL RC0603FR-07270KL 52-RC0603FR-07270KL 311-270KHRDKR-ND 1995509P 1995508 RC0603FR-07270KL 12AC2138 98K7388 49AK1979
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 270K OHM 1% SMD 100mW Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 270K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo Surface Mount Thick Film Resistor, Rc Series, 270 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo Res, 270K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 270000 ohms 270000 ohms 270000 ohms 270000 ohms 270000 ohms 270000 ohms 270000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.2000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details