Yageo USA Resistors - Chip Resistor - Surface Mount RC0603FR-0724K9L

Description
Win Source Part Number: 1373534-RC0603FR-072 4K9L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 24.9 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373534-RC0603FR-072 4K9L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 24.9 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373534-RC0603FR-0724K9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373534-RC0603FR-0724K9L
Resistors - Chip Resistor - Surface Mount 1373534-RC0603FR-0724K9L
Win Source Part Number: 1373534-RC0603FR-072 4K9L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 24.9 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373534-RC0603FR-0724K9L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RC_L
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 24.9 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
RES 24.9K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-0724K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-0724K9L
RES 24.9K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-0724K9L
RES 24.9Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 24.9Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-24.9KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24.9KHRCT-ND
Chip Resistor - Surface Mount 311-24.9KHRCT-ND
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-24.9KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24.9KHRDKR-ND
Chip Resistor - Surface Mount 311-24.9KHRDKR-ND
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-24.9KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-24.9KHRTR-ND
Chip Resistor - Surface Mount 311-24.9KHRTR-ND
24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

24.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 100mW Resistor - 52-RC0603FR-0724K9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603FR-0724K9L
SMD 100mW Resistor 52-RC0603FR-0724K9L
SMD Resistor 0603 24.9kR 1% 100mW Thick Film Product overview: RC0603FR-0724K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0724K9L can be used for catalog matching and distributor lookup.

SMD Resistor 0603 24.9kR 1% 100mW Thick Film Product overview: RC0603FR-0724K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0724K9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2424083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424083
Surface Mount Resistors 2424083
Yageo RC0603FR-0724K9L

Yageo RC0603FR-0724K9L

Supplier's Site
Surface Mount Resistors - 2424084P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424084P
Surface Mount Resistors 2424084P
Yageo RC0603FR-0724K9L

Yageo RC0603FR-0724K9L

Supplier's Site
Surface Mount Resistors - 2424084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424084
Surface Mount Resistors 2424084
Yageo RC0603FR-0724K9L

Yageo RC0603FR-0724K9L

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-0724K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0724K9L
Chip Resistor - Surface Mount RC0603FR-0724K9L
RES 24.9K OHM 1% 1/10W 0603

RES 24.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 24K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8108
Res, 24K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8108
RES, 24K9, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 24K9, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1373534-RC0603FR-0724K9L RC0603FR-0724K9L 311-24.9KHRCT-ND 52-RC0603FR-0724K9L 2424083 RC0603FR-0724K9L 82AH8108
Product Name Resistors - Chip Resistor - Surface Mount RES 24.9K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount SMD 100mW Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, 24K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 24900 ohms 24900 ohms 24900 ohms 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details