Yageo USA Chip Resistor - Surface Mount RC0603FR-07237KL

Description
237 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
237 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-237KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-237KHRTR-ND
Chip Resistor - Surface Mount 311-237KHRTR-ND
237 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

237 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-237KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-237KHRDKR-ND
Chip Resistor - Surface Mount 311-237KHRDKR-ND
237 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

237 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-237KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-237KHRCT-ND
Chip Resistor - Surface Mount 311-237KHRCT-ND
237 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

237 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 237K OHM 1% - RC0603FR-07237KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 237K OHM 1%
RC0603FR-07237KL
YageoThick Film Resistors - SMD 237K OHM 1% RC0603FR-07237KL
YageoThick Film Resistors - SMD 237Kohm 1%

YageoThick Film Resistors - SMD 237Kohm 1%

Supplier's Site
RES SMD 237K OHM 1% 1/10W 0603 - 898-RC0603FR-07237KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 237K OHM 1% 1/10W 0603
898-RC0603FR-07237KL
RES SMD 237K OHM 1% 1/10W 0603 898-RC0603FR-07237KL
RES SMD 237K OHM 1% 1/10W 0603

RES SMD 237K OHM 1% 1/10W 0603

Supplier's Site
Res, 237K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 32AK1037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
32AK1037
Res, 237K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 32AK1037
RES, 237K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 237K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 237K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1958
Res, 237K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1958
RES, 237K, 1%, 0.1W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 237K, 1%, 0.1W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 311-237KHRTR-ND RC0603FR-07237KL 898-RC0603FR-07237KL 32AK1037 49AK1958
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 237K OHM 1% RES SMD 237K OHM 1% 1/10W 0603 Res, 237K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 237K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details