Yageo USA General Purpose Chip Resistors RC0603FR-071R96L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0603FR-071R96L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0603FR-071R96L
General Purpose Chip Resistors RC0603FR-071R96L
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1.96 OHM 1% - RC0603FR-071R96L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.96 OHM 1%
RC0603FR-071R96L
Thick Film Resistors - SMD 1.96 OHM 1% RC0603FR-071R96L
Thick Film Resistors - SMD 1.96ohm 1%

Thick Film Resistors - SMD 1.96ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0603FR-071R96LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-071R96LCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-071R96LCT-ND
RES 1.96 OHM 1% 1/10W 0603

RES 1.96 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-071R96LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-071R96LTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-071R96LTR-ND
1.96 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.96 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-071R96LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-071R96LDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-071R96LDKR-ND
RES 1.96 OHM 1% 1/10W 0603

RES 1.96 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0603FR-071R96L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0603FR-071R96L
Resistors - Chip Resistor - Surface Mount RC0603FR-071R96L
RES 1.96 OHM 1% 1/10W 0603

RES 1.96 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0603FR-071R96L RC0603FR-071R96L 13-RC0603FR-071R96LCT-ND RC0603FR-071R96L
Product Name General Purpose Chip Resistors Thick Film Resistors - SMD 1.96 OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details