Thick Film Resistors - SMD 1.18ohm 1%
1.18 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES 1.18 OHM 1% 1/10W 0603
| Yageo USA | ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RC0603FR-071R18L | RC0603FR-071R18L | RC0603FR-071R18L-ND | RC0603FR-071R18L |
| Product Name | General Purpose Chip Resistors | Thick Film Resistors - SMD 1.18 OHM 1% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Resistance Range | 1.18 ohms | 1.18 ohms | 1.18 ohms | 1.18 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |