Yageo USA Chip Resistor - Surface Mount RC0603FR-07178KL

Description
178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-178KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-178KHRDKR-ND
Chip Resistor - Surface Mount 311-178KHRDKR-ND
178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-178KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-178KHRTR-ND
Chip Resistor - Surface Mount 311-178KHRTR-ND
178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-178KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-178KHRCT-ND
Chip Resistor - Surface Mount 311-178KHRCT-ND
178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-07178KL
931632-RC0603FR-07178KL
Chip Resistor - Surface Mount - RC0603FR-07178KL 931632-RC0603FR-07178KL
Manufacturer: Yageo Win Source Part Number: 931632-RC0603FR-0717 8KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-178KHRDKR, 311-178KHRTR, 311-178KHRCT, 9C06031A1783FKPFT, 232270461784L, RC0603FR07178KL

Manufacturer: Yageo
Win Source Part Number: 931632-RC0603FR-07178KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 178 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-178KHRDKR, 311-178KHRTR, 311-178KHRCT, 9C06031A1783FKPFT, 232270461784L, RC0603FR07178KL

Buy Now Datasheet
RES 178K OHM 1/10W 1% 0603 SMD - RC0603FR-07178KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/10W 1% 0603 SMD
RC0603FR-07178KL
RES 178K OHM 1/10W 1% 0603 SMD RC0603FR-07178KL
RES 178Kohm 1/10W 1% 0603 SMD

RES 178Kohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 178 kOhm 100 mW Resistor - 52-RC0603FR-07178KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 178 kOhm 100 mW Resistor
52-RC0603FR-07178KL
SMD 178 kOhm 100 mW Resistor 52-RC0603FR-07178KL
SMD Chip Resistor, 178 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: RC0603FR-07178KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 178 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07178KL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 178 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: RC0603FR-07178KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 178 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07178KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 178K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7086
Res, 178K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7086
RES, 178K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 178K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 178K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1896
Res, 178K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1896
RES, 178K, 1%, 0.1W, THICK FILM, 0603; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 178K, 1%, 0.1W, THICK FILM, 0603; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-07178KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-07178KL
Chip Resistor - Surface Mount RC0603FR-07178KL
RES 178K OHM 1% 1/10W 0603

RES 178K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-178KHRDKR-ND 931632-RC0603FR-07178KL RC0603FR-07178KL 52-RC0603FR-07178KL 30AK7086 49AK1896 RC0603FR-07178KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0603FR-07178KL RES 178K OHM 1/10W 1% 0603 SMD SMD 178 kOhm 100 mW Resistor Res, 178K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 178K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6343FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details