Yageo USA RES 16.0 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-0716RL

Description
RES 16.0ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 16.0ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-0716RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-0716RL
RES 16.0 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-0716RL
RES 16.0ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 16.0ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-16.0HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16.0HRCT-ND
Chip Resistor - Surface Mount 311-16.0HRCT-ND
16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-16.0HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16.0HRDKR-ND
Chip Resistor - Surface Mount 311-16.0HRDKR-ND
16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-16.0HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-16.0HRTR-ND
Chip Resistor - Surface Mount 311-16.0HRTR-ND
16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

16 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 16R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7084
Res, 16R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7084
RES, 16R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 16R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 16R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1883
Res, 16R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1883
RES, 16R, 1%, 0.1W, THICK FILM, 0603; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 16R, 1%, 0.1W, THICK FILM, 0603; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC0603FR-0716RL 311-16.0HRCT-ND 30AK7084 49AK1883
Product Name RES 16.0 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Res, 16R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 16R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 16 ohms 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details