Yageo USA SMD 169 OHM 10W Resistor RC0603FR-07169RL

Description
RES SMD 169 OHM 1% 1/10W 0603 Product overview: RC0603FR-07169RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 169 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 169 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07169RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 169 OHM 1% 1/10W 0603 Product overview: RC0603FR-07169RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 169 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 169 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07169RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 169 OHM 10W Resistor - 52-RC0603FR-07169RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 169 OHM 10W Resistor
52-RC0603FR-07169RL
SMD 169 OHM 10W Resistor 52-RC0603FR-07169RL
RES SMD 169 OHM 1% 1/10W 0603 Product overview: RC0603FR-07169RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 169 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 169 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07169RL can be used for catalog matching and distributor lookup.

RES SMD 169 OHM 1% 1/10W 0603 Product overview: RC0603FR-07169RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 169 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 169 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07169RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 169 OHM 1/10W 1% 0603 SMD - RC0603FR-07169RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/10W 1% 0603 SMD
RC0603FR-07169RL
RES 169 OHM 1/10W 1% 0603 SMD RC0603FR-07169RL
RES 169ohm 1/10W 1% 0603 SMD

RES 169ohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130280-RC0603FR-07169RL
Resistors - Chip Resistor - Surface Mount 1130280-RC0603FR-07169RL
Win Source Part Number: 1130280-RC0603FR-071 69RL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 169 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR07169RL; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 232270461691L,9C0603 1A1690FKPFT,RC0603FR 07169RL,311-169HRTR, 311-169HRDKR,311-169 HRCT

Win Source Part Number: 1130280-RC0603FR-07169RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 169 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RC0603FR07169RL;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 232270461691L,9C06031A1690FKPFT,RC0603FR07169RL,311-169HRTR,311-169HRDKR,311-169HRCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-169HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-169HRTR-ND
Chip Resistor - Surface Mount 311-169HRTR-ND
169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-169HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-169HRDKR-ND
Chip Resistor - Surface Mount 311-169HRDKR-ND
169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-169HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-169HRCT-ND
Chip Resistor - Surface Mount 311-169HRCT-ND
169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 169R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 32AK1030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
32AK1030
Res, 169R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 32AK1030
RES, 169R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 169R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 169R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1891
Res, 169R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1891
RES, 169R, 1%, 0.1W, THICK FILM, 0603; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 169R, 1%, 0.1W, THICK FILM, 0603; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC0603FR-07169RL RC0603FR-07169RL 1130280-RC0603FR-07169RL 311-169HRTR-ND 32AK1030 49AK1891
Product Name SMD 169 OHM 10W Resistor RES 169 OHM 1/10W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 169R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 169R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Resistance Range 169 ohms 169 ohms 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD273GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details