Yageo USA SMD 160 Ohm 100mW Resistor RC0603FR-07160RL

Description
160 Ohm 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-07160RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07160RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
160 Ohm 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-07160RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07160RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 160 Ohm 100mW Resistor - 52-RC0603FR-07160RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160 Ohm 100mW Resistor
52-RC0603FR-07160RL
SMD 160 Ohm 100mW Resistor 52-RC0603FR-07160RL
160 Ohm 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-07160RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07160RL can be used for catalog matching and distributor lookup.

160 Ohm 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-07160RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 160 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07160RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-07160RL
711825-RC0603FR-07160RL
Chip Resistor - Surface Mount - RC0603FR-07160RL 711825-RC0603FR-07160RL
Manufacturer: Yageo Win Source Part Number: 711825-RC0603FR-0716 0RL Packaging: Reel Features: Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 160 Ohms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Yageo
Win Source Part Number: 711825-RC0603FR-07160RL
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 160 Ohms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
YageoThick Film Resistors - SMD 160 OHM 1% - RC0603FR-07160RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 160 OHM 1%
RC0603FR-07160RL
YageoThick Film Resistors - SMD 160 OHM 1% RC0603FR-07160RL
YageoThick Film Resistors - SMD 160ohm 1%

YageoThick Film Resistors - SMD 160ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-160HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-160HRDKR-ND
Chip Resistor - Surface Mount 311-160HRDKR-ND
160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-160HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-160HRTR-ND
Chip Resistor - Surface Mount 311-160HRTR-ND
160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-160HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-160HRCT-ND
Chip Resistor - Surface Mount 311-160HRCT-ND
160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

160 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 160R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8074
Res, 160R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8074
RES, 160R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 160R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 160R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1885
Res, 160R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1885
RES, 160R, 1%, 0.1W, THICK FILM, 0603; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 160R, 1%, 0.1W, THICK FILM, 0603; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC0603FR-07160RL 711825-RC0603FR-07160RL RC0603FR-07160RL 311-160HRDKR-ND 82AH8074 49AK1885
Product Name SMD 160 Ohm 100mW Resistor Chip Resistor - Surface Mount - RC0603FR-07160RL YageoThick Film Resistors - SMD 160 OHM 1% Chip Resistor - Surface Mount Res, 160R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 160R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details