Yageo USA SMD 100mW 50V Resistor RC0603FR-0715K4L

Description
0603 Thick Film Chip Resistor 15.4kR 1% 100mW 50V SMD Product overview: RC0603FR-0715K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0715K4L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Chip Resistor 15.4kR 1% 100mW 50V SMD Product overview: RC0603FR-0715K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0715K4L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 50V Resistor - 52-RC0603FR-0715K4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 50V Resistor
52-RC0603FR-0715K4L
SMD 100mW 50V Resistor 52-RC0603FR-0715K4L
0603 Thick Film Chip Resistor 15.4kR 1% 100mW 50V SMD Product overview: RC0603FR-0715K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0715K4L can be used for catalog matching and distributor lookup.

0603 Thick Film Chip Resistor 15.4kR 1% 100mW 50V SMD Product overview: RC0603FR-0715K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0715K4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 15.4K OHM 1% - RC0603FR-0715K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 15.4K OHM 1%
RC0603FR-0715K4L
Thick Film Resistors - SMD 15.4K OHM 1% RC0603FR-0715K4L
Thick Film Resistors - SMD 15.4Kohm 1%

Thick Film Resistors - SMD 15.4Kohm 1%

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: YAGEO Category: Resistors Chip Resistor - Surface Mount Series: RC_L Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 15.4 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: YAGEO
Category: Resistors Chip Resistor - Surface Mount
Series: RC_L
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 15.4 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-15.4KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15.4KHRTR-ND
Chip Resistor - Surface Mount 311-15.4KHRTR-ND
15.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

15.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-15.4KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15.4KHRDKR-ND
Chip Resistor - Surface Mount 311-15.4KHRDKR-ND
15.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

15.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-15.4KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15.4KHRCT-ND
Chip Resistor - Surface Mount 311-15.4KHRCT-ND
15.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

15.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603FR-0715K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0715K4L
Chip Resistor - Surface Mount RC0603FR-0715K4L
RES 15.4K OHM 1% 1/10W 0603

RES 15.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 15K4, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7081
Res, 15K4, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7081
RES, 15K4, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 15K4, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 15K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1873
Res, 15K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1873
RES, 15K4, 1%, 0.1W, THICK FILM, 0603; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 15K4, 1%, 0.1W, THICK FILM, 0603; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RC0603FR-0715K4L RC0603FR-0715K4L 311-15.4KHRTR-ND RC0603FR-0715K4L 30AK7081 49AK1873
Product Name SMD 100mW 50V Resistor Thick Film Resistors - SMD 15.4K OHM 1% Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15K4, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 15K4, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 15400 ohms 15400 ohms 15400 ohms 15400 ohms 15400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 75 volts
Operating AC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers