Yageo USA RES 13.3K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-0713K3L

Description
RES 13.3Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 13.3Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-0713K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-0713K3L
RES 13.3K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-0713K3L
RES 13.3Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 13.3Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
SMD 100mW Resistor - 52-RC0603FR-0713K3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603FR-0713K3L
SMD 100mW Resistor 52-RC0603FR-0713K3L
13.3kR 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-0713K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0713K3L can be used for catalog matching and distributor lookup.

13.3kR 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-0713K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0713K3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373917-RC0603FR-0713K3L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373917-RC0603FR-0713K3L
Resistors - Chip Resistor - Surface Mount 1373917-RC0603FR-0713K3L
Win Source Part Number: 1373917-RC0603FR-071 3K3L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 13.3 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373917-RC0603FR-0713K3L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RC_L
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 13.3 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Surface Mount Resistors - 2424040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424040
Surface Mount Resistors 2424040
Yageo RC0603FR-0713K3L

Yageo RC0603FR-0713K3L

Supplier's Site
Surface Mount Resistors - 2424039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424039
Surface Mount Resistors 2424039
Yageo RC0603FR-0713K3L

Yageo RC0603FR-0713K3L

Supplier's Site
Surface Mount Resistors - 2424040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424040P
Surface Mount Resistors 2424040P
Yageo RC0603FR-0713K3L

Yageo RC0603FR-0713K3L

Supplier's Site
Chip Resistor - Surface Mount - 311-13.3KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-13.3KHRDKR-ND
Chip Resistor - Surface Mount 311-13.3KHRDKR-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-13.3KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-13.3KHRTR-ND
Chip Resistor - Surface Mount 311-13.3KHRTR-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-13.3KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-13.3KHRCT-ND
Chip Resistor - Surface Mount 311-13.3KHRCT-ND
13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

13.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 13.3K OHM 1% 1/10W 0603 - 898-RC0603FR-0713K3L - Utmel Electronic Limited
Hong Kong, China
RES SMD 13.3K OHM 1% 1/10W 0603
898-RC0603FR-0713K3L
RES SMD 13.3K OHM 1% 1/10W 0603 898-RC0603FR-0713K3L
RES SMD 13.3K OHM 1% 1/10W 0603

RES SMD 13.3K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-0713K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0713K3L
Chip Resistor - Surface Mount RC0603FR-0713K3L
RES 13.3K OHM 1% 1/10W 0603

RES 13.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 13K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8062
Res, 13K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8062
RES, 13K3, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 13K3, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 13K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1857
Res, 13K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1857
RES, 13K3, 1%, 0.1W, THICK FILM, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 13K3, 1%, 0.1W, THICK FILM, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RC0603FR-0713K3L 52-RC0603FR-0713K3L 1373917-RC0603FR-0713K3L 2424040 311-13.3KHRDKR-ND 898-RC0603FR-0713K3L RC0603FR-0713K3L 82AH8062 49AK1857
Product Name RES 13.3K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] SMD 100mW Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount RES SMD 13.3K OHM 1% 1/10W 0603 Chip Resistor - Surface Mount Res, 13K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 13K3, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount 0603 0603; 0603 [1608 Metric]
Resistance Range 13300 ohms 13300 ohms 13300 ohms 13300 ohms 13300 ohms 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details