Yageo USA General Purpose Chip Resistors RC0603FR-0712KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0603FR-0712KL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0603FR-0712KL
General Purpose Chip Resistors RC0603FR-0712KL
General Features

General Features

Supplier's Site
SMD 100mW 50V Resistor - 52-RC0603FR-0712KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 50V Resistor
52-RC0603FR-0712KL
SMD 100mW 50V Resistor 52-RC0603FR-0712KL
12kR 1% 0603 SMD Thick Film Resistor, 100mW, 50V Product overview: RC0603FR-0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0712KL can be used for catalog matching and distributor lookup.

12kR 1% 0603 SMD Thick Film Resistor, 100mW, 50V Product overview: RC0603FR-0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0712KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-12.0KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.0KHRCT-ND
Chip Resistor - Surface Mount 311-12.0KHRCT-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12.0KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.0KHRDKR-ND
Chip Resistor - Surface Mount 311-12.0KHRDKR-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12.0KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.0KHRTR-ND
Chip Resistor - Surface Mount 311-12.0KHRTR-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 12K OHM 1% - RC0603FR-0712KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 12K OHM 1%
RC0603FR-0712KL
YageoThick Film Resistors - SMD 12K OHM 1% RC0603FR-0712KL
YageoThick Film Resistors - SMD 12Kohm 1%

YageoThick Film Resistors - SMD 12Kohm 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-0712KL
891360-RC0603FR-0712KL
Chip Resistor - Surface Mount - RC0603FR-0712KL 891360-RC0603FR-0712KL
Manufacturer: Yageo Win Source Part Number: 891360-RC0603FR-0712 KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-12.0KHRCT, 232270461203L, Q3896465, 311-12.0KHRTR, RC0603FR0712KL, 311-12.0KHRDKR, 9C06031A1202FKPFT

Manufacturer: Yageo
Win Source Part Number: 891360-RC0603FR-0712KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-12.0KHRCT, 232270461203L, Q3896465, 311-12.0KHRTR, RC0603FR0712KL, 311-12.0KHRDKR, 9C06031A1202FKPFT

Buy Now Datasheet
Surface Mount Resistors - 1995453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995453
Surface Mount Resistors 1995453
Yageo RC0603FR-0712KL

Yageo RC0603FR-0712KL

Supplier's Site
Surface Mount Resistors - 1995455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995455
Surface Mount Resistors 1995455
Yageo RC0603FR-0712KL

Yageo RC0603FR-0712KL

Supplier's Site
Surface Mount Resistors - 1995455P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995455P
Surface Mount Resistors 1995455P
Yageo RC0603FR-0712KL

Yageo RC0603FR-0712KL

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 12 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 98K7351 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 12 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
98K7351
Surface Mount Thick Film Resistor, Rc Series, 12 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 98K7351
Surface Mount Thick Film Resistor, RC Series, 12 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 12 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo - 12AC2125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo
12AC2125
Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo 12AC2125
RES, 12K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:RC Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:RC Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-0712KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0712KL
Chip Resistor - Surface Mount RC0603FR-0712KL
RES 12K OHM 1% 1/10W 0603

RES 12K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0603FR-0712KL 52-RC0603FR-0712KL 311-12.0KHRCT-ND RC0603FR-0712KL 891360-RC0603FR-0712KL 1995453 1995455P 98K7351 12AC2125 RC0603FR-0712KL
Product Name General Purpose Chip Resistors SMD 100mW 50V Resistor Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 12K OHM 1% Chip Resistor - Surface Mount - RC0603FR-0712KL Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Rc Series, 12 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo Res, 12K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.2000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details