Yageo USA General Purpose Chip Resistors RC0603FR-0712K7L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0603FR-0712K7L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0603FR-0712K7L
General Purpose Chip Resistors RC0603FR-0712K7L
General Features

General Features

Supplier's Site
RES 12.7K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-0712K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-0712K7L
RES 12.7K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-0712K7L
RES 12.7Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 12.7Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-0712K7L
843634-RC0603FR-0712K7L
Chip Resistor - Surface Mount - RC0603FR-0712K7L 843634-RC0603FR-0712K7L
Manufacturer: Yageo Win Source Part Number: 843634-RC0603FR-0712 K7L Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 843634-RC0603FR-0712K7L
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 311-12.7KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.7KHRTR-ND
Chip Resistor - Surface Mount 311-12.7KHRTR-ND
12.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12.7KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.7KHRCT-ND
Chip Resistor - Surface Mount 311-12.7KHRCT-ND
12.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12.7KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.7KHRDKR-ND
Chip Resistor - Surface Mount 311-12.7KHRDKR-ND
12.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

12.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 12.7 kOhm 100 mW Resistor - 52-RC0603FR-0712K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12.7 kOhm 100 mW Resistor
52-RC0603FR-0712K7L
SMD 12.7 kOhm 100 mW Resistor 52-RC0603FR-0712K7L
SMD Chip Resistor, 12.7 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: RC0603FR-0712K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.7 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.7 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0712K7L can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 12.7 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: RC0603FR-0712K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12.7 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.7 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0712K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 12K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8059
Res, 12K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8059
RES, 12K7, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 12K7, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 12K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1849
Res, 12K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1849
RES, 12K7, 1%, 0.1W, THICK FILM, 0603; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 12K7, 1%, 0.1W, THICK FILM, 0603; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 12.7K OHM 1% 1/10W 0603 - 898-RC0603FR-0712K7L - Utmel Electronic Limited
Hong Kong, China
RES SMD 12.7K OHM 1% 1/10W 0603
898-RC0603FR-0712K7L
RES SMD 12.7K OHM 1% 1/10W 0603 898-RC0603FR-0712K7L
RES SMD 12.7K OHM 1% 1/10W 0603

RES SMD 12.7K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-0712K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0712K7L
Chip Resistor - Surface Mount RC0603FR-0712K7L
RES 12.7K OHM 1% 1/10W 0603

RES 12.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0603FR-0712K7L RC0603FR-0712K7L 843634-RC0603FR-0712K7L 311-12.7KHRTR-ND 52-RC0603FR-0712K7L 82AH8059 49AK1849 898-RC0603FR-0712K7L RC0603FR-0712K7L
Product Name General Purpose Chip Resistors RES 12.7K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount - RC0603FR-0712K7L Chip Resistor - Surface Mount SMD 12.7 kOhm 100 mW Resistor Res, 12K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 12K7, 1%, 0.1W, Thick Film, 0603; Resistance Yageo RES SMD 12.7K OHM 1% 1/10W 0603 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 12700 ohms 12700 ohms 12700 ohms 12700 ohms 12700 ohms 12700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details