Yageo USA Chip Resistor - Surface Mount RC0603FR-07124RL

Description
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-124HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124HRDKR-ND
Chip Resistor - Surface Mount 311-124HRDKR-ND
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-124HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124HRTR-ND
Chip Resistor - Surface Mount 311-124HRTR-ND
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-124HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124HRCT-ND
Chip Resistor - Surface Mount 311-124HRCT-ND
124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

124 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 124 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-07124RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-07124RL
RES 124 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-07124RL
RES 124ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 124ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-07124RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-07124RL
Chip Resistor - Surface Mount RC0603FR-07124RL
RES 124 OHM 1% 1/10W 0603

RES 124 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 124R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7068
Res, 124R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7068
RES, 124R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 124R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 124R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1854
Res, 124R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1854
RES, 124R, 1%, 0.1W, THICK FILM, 0603; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 124R, 1%, 0.1W, THICK FILM, 0603; Resistance:124ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0603FR-07124RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0603FR-07124RL
Resistors - Chip Resistor - Surface Mount RC0603FR-07124RL
RES 124 OHM 1% 1/10W 0603

RES 124 OHM 1% 1/10W 0603

Supplier's Site
RES SMD 124 OHM 1% 1/10W 0603 - 898-RC0603FR-07124RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 124 OHM 1% 1/10W 0603
898-RC0603FR-07124RL
RES SMD 124 OHM 1% 1/10W 0603 898-RC0603FR-07124RL
RES SMD 124 OHM 1% 1/10W 0603

RES SMD 124 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 311-124HRDKR-ND RC0603FR-07124RL RC0603FR-07124RL 30AK7068 49AK1854 RC0603FR-07124RL 898-RC0603FR-07124RL
Product Name Chip Resistor - Surface Mount RES 124 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Res, 124R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 124R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount RES SMD 124 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 124 ohms 124 ohms 124 ohms 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details