Yageo USA RES 11.8K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-0711K8L

Description
RES 11.8Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 11.8Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-0711K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-0711K8L
RES 11.8K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-0711K8L
RES 11.8Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 11.8Kohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-0711K8L
755919-RC0603FR-0711K8L
Chip Resistor - Surface Mount - RC0603FR-0711K8L 755919-RC0603FR-0711K8L
Manufacturer: Yageo Win Source Part Number: 755919-RC0603FR-0711 K8L Packaging: Reel Features: Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 11.8 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.1W, 1/10W Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Yageo
Win Source Part Number: 755919-RC0603FR-0711K8L
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 11.8 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.1W, 1/10W
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
Chip Resistor - Surface Mount - 311-11.8KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-11.8KHRTR-ND
Chip Resistor - Surface Mount 311-11.8KHRTR-ND
11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-11.8KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-11.8KHRDKR-ND
Chip Resistor - Surface Mount 311-11.8KHRDKR-ND
11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-11.8KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-11.8KHRCT-ND
Chip Resistor - Surface Mount 311-11.8KHRCT-ND
11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

11.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-RC0603FR-0711K8L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RC0603FR-0711K8L
SMD 10W Resistor 52-RC0603FR-0711K8L
Res General Purpose Thick Film 0603 11.8K Ohm 1% 1/10W ±100ppm/°C Molded SMD Paper T/R Product overview: RC0603FR-0711K8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0711K8L can be used for catalog matching and distributor lookup.

Res General Purpose Thick Film 0603 11.8K Ohm 1% 1/10W ±100ppm/°C Molded SMD Paper T/R Product overview: RC0603FR-0711K8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-0711K8L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 11K8, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7062
Res, 11K8, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7062
RES, 11K8, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 11K8, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 11K8, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1838
Res, 11K8, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1838
RES, 11K8, 1%, 0.1W, THICK FILM, 0603; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 11K8, 1%, 0.1W, THICK FILM, 0603; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-0711K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-0711K8L
Chip Resistor - Surface Mount RC0603FR-0711K8L
RES 11.8K OHM 1% 1/10W 0603

RES 11.8K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0603FR-0711K8L 755919-RC0603FR-0711K8L 311-11.8KHRTR-ND 52-RC0603FR-0711K8L 30AK7062 49AK1838 RC0603FR-0711K8L
Product Name RES 11.8K OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount - RC0603FR-0711K8L Chip Resistor - Surface Mount SMD 10W Resistor Res, 11K8, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 11K8, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 11800 ohms 11800 ohms 11800 ohms 11800 ohms 11800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details